location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-640
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-640 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766800525 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 13:57:23
The date of the most recent change of this product data-sheet in Icecat.
Brother DS-640 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1-sided A4 scanning up to 15 pages per minute
  • - Compact and portable
  • - Industry leading software to scan documents, receipts and ID cards
  • - Power directly from a USB 3.0 port on PC
Warranty: 1 Year
Long product name Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White :
The long product name of Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Micro USB 3.0, 1200 x 1200 dpi, 301 x 50.6 x 36.8 mm, 466 g
More>>>
Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White:
The official description of Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Scan and go with the DSmobile DS-640. Ideal for scanning single-sided documents when on the move or when you have limited desk space.

Make scanning, saving and sharing your documents effortless. The small, compact design, makes the DSmobile DS-640 ideal where space is limited. Whether on a reception desk or when you are out of the office, reducing the amount of paperwork and ensuring document security is always key.

A great choice for reception areas, small offices and working on the go.

Stay organised
The ability to scan, save and share information effortlessly, makes this model a real asset to anyone that works in the field or where space is a premium.

Turning paper documents into digital files ensures your information is easier to find, safer and more convenient to edit and share.

Space saving
Compact and portable, the DSmobile DS-640 easily fits into your laptop backpack enabling you to scan where and when you need. Digitising your documents when you are out of the office is now a simple task.

Mixed media, high-quality results
Designed to scan a wide range of documents including A4 documents, ID cards and receipts, makes the DSmobile DS-640 a true work companion.

With a built-in dedicated roller system your documents are smoothly fed-through, guaranteeing high-quality digital files are created every time.

Short summary description Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White:
This short summary of the Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DS-640, 215.9 x 1828.8 mm, 1200 x 1200 DPI, 1200 x 1200 DPI, 24 bit, 8 bit, 1 bit

Long summary description Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White:
This is an auto-generated long summary of Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White based on the first three specs of the first five spec groups.

Brother DS-640. Maximum scan size: 215.9 x 1828.8 mm, Optical scanning resolution: 1200 x 1200 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: Handheld scanner, Product colour: Black, White. Sensor type: CIS, Scan to: E-mail, File, Image, OCR, Scan drivers: SANE, TWAIN, WIA. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, Plastic Card, Card thickness (max): 1.24 mm. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: Micro-USB B, Standard interfaces: USB 3.2 Gen 1 (3.1 Gen 1)

Stay organised
Stay organised

The ability to scan, save and share information effortlessly, makes this model a real asset to anyone that works in the field or where space is a premium.

Turning paper documents into digital files ensures your information is easier to find, safer and more convenient to edit and share.

Space saving
Space saving

Compact and portable, the DSmobile DS-640 easily fits into your laptop backpack enabling you to scan where and when you need. Digitising your documents when you are out of the office is now a simple task.

Mixed media, high-quality results
Mixed media, high-quality results

Designed to scan a wide range of documents including A4 documents, ID cards and receipts, makes the DSmobile DS-640 a true work companion.

With a built-in dedicated roller system your documents are smoothly fed-through, guaranteeing high-quality digital files are created every time.

Scanning
Maximum scan size *
215.9 x 1828.8 mm
Optical scanning resolution *
1200 x 1200 DPI
Enhanced scan resolution
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
No
Output colour depth
24 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
Greyscale levels
256
ADF scan speed (b/w, A4)
15 ppm
ADF scan speed (colour, A4)
15 ppm
Black/white scanning colour modes
Grayscale
Design
Scanner type *
Handheld scanner
Product colour *
Black, White
Built-in display *
No
Performance
Sensor type *
CIS
Scan to
E-mail, File, Image, OCR
Scan drivers
SANE, TWAIN, WIA
Scanning noise level
53 dB
Sound pressure level (max)
42 dB
Paper handling
Scanning media types supported
Plain paper, Plastic Card
Long-paper mode
Yes
Maximum ISO A-series paper size *
A4
Card thickness (max)
1.24 mm
Auto Document Feeder (ADF) media weight
35 - 270 g/m²
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
USB connector type
Micro-USB B
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
USB
Power consumption (typical)
2.3 W
Power consumption (standby)
1.3 W
Power consumption (off)
0.01 W
Packaging data
Quantity per pack
1 pc(s)
Package width
377 mm
Package depth
162 mm
Package height
76 mm
Package weight
845 g
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
301 mm
Depth
50.6 mm
Height
36.8 mm
Weight
466 g
Packaging content
Warranty card
Yes
Cables included
Micro-USB
Quick start guide
Yes
Other features
Maximum media width
215.9
Scan media weight
35 - 270 g/m²
Maximum media length
182.9 cm
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 03:35:17
Uk has collected 1 expert review for Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2020-12-01 03:35:17
A couple of steps down from the Editors' Choice DSmobile DS-940DW and a step down from the DS-740D, the Brother DSmobile DS-640 ($109.99) is a manual-feed portable document scanner designed for use on the road in conjunction with a laptop PC. However, for...
Good Fast scanning and processing, Accurate OCR, Small and light, Easy to use, USB 3.0 connectivity...
Bad Lacks ADF and support for single-pass, two-sided scanning, No bundled app for business-card archiving, No internal battery, No support for wireless and mobile connectivity...
Bottom line The economical Brother DSmobile DS-640 scans quickly and accurately, but it lacks single-pass duplex scanning, making it an occasional-use model for thrifty shoppers...
60%
Brand Image Product code Product Stock Price from
Brother DS-740D scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White Brother DS-740D scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White
(show image)
DS-740D DS-740D 0.00
(excl. VAT)
0 (incl. VAT)
Brother DS-940DW scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White Brother DS-940DW scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White
(show image)
DS-940DW DS-940DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother DS-920DW scanner Sheet-fed scanner 600 x 600 DPI A4 White Brother DS-920DW scanner Sheet-fed scanner 600 x 600 DPI A4 White
(show image)
DS-920DW DS-920DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother DS-820W scanner Sheet-fed scanner 600 x 600 DPI A4 White Brother DS-820W scanner Sheet-fed scanner 600 x 600 DPI A4 White
(show image)
DS-820W DS-820W 0.00
(excl. VAT)
0 (incl. VAT)
Brother DS-720D scanner Sheet-fed scanner 600 x 600 DPI A4 White Brother DS-720D scanner Sheet-fed scanner 600 x 600 DPI A4 White
(show image)
DS-720D DS-720D 0.00
(excl. VAT)
0 (incl. VAT)
Brother DS-620 scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White Brother DS-620 scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White
(show image)
DS-620 DS-620 0.00
(excl. VAT)
0 (incl. VAT)
Brother DS610 Sheet-fed scanner 600 x 600 DPI Grey Brother DS610 Sheet-fed scanner 600 x 600 DPI Grey
(show image)
DS-610 DS610 0.00
(excl. VAT)
0 (incl. VAT)
Brother DSmobile 700D Sheet-fed scanner 600 x 600 DPI A4 Black Brother DSmobile 700D Sheet-fed scanner 600 x 600 DPI A4 Black
(show image)
DS-700D DSmobile 700D 0.00
(excl. VAT)
0 (incl. VAT)
Brother DS-600 scanner Sheet-fed scanner 600 x 600 DPI A4 Black Brother DS-600 scanner Sheet-fed scanner 600 x 600 DPI A4 Black
(show image)
DS-600 DS-600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 8 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
México 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 3 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)