location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF6560PL Laser A4 600 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF6560PL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0564B040
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF6560PL Laser A4 600 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 600 x 1200 DPI
  • - A4 22 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Internal memory: 128 MB
  • - 24 kg
Long product name Canon i-SENSYS MF6560PL Laser A4 600 x 1200 DPI 22 ppm :
The long product name of Canon i-SENSYS MF6560PL Laser A4 600 x 1200 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserBase MF6560PL, 22 ppm/cpm, 1200 x 600 dpi print
More>>>
Canon i-SENSYS MF6560PL Laser A4 600 x 1200 DPI 22 ppm:
The official description of Canon i-SENSYS MF6560PL Laser A4 600 x 1200 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This desktop communication centre delivers high-speed, high-quality, laser printing, faxing, copying and colour scanning. PCL5e/6 compatibility and optional network connectivity enhance productivity.

Features:
- Laser All-in-One: print, fax, copy, colour scan.
- 22 ppm/cpm, 1200 x 600 dpi print resolution (enhanced).
- Super G3 fax modem.
- PCL5e/6 compatibility & optional network connectivity.
- 50-page Duplex Automatic Document Feeder.

Your All-in-One business solution
This compact and robust All-in-One handle all your workgroup business needs fast and efficiently. Benefit from productive laser printing, faxing, copying and colour scanning. Cut investment costs considerably and save on office space.

High speed, high quality laser output
Print and copy at 22 pages per minute with high quality laser output. A 1200 x 600 dpi enhanced print resolution delivers perfect results for both text and graphics. Start printing straight away as there is virtually no warm-up time with Canon's On-Demand fixing technology.

Fast and professional faxing
The Super G3 fax modem sends faxes at a fast 3 seconds per page to cut your communication costs. A 1280-page fax memory stores incoming faxes safely if paper or toner runs out. Canon's Ultra High Quality technology ensures that all details come out clearly when sending a combination of diagrams, photos and text.

Optional networking with PCL compatibility
Share printing resources with the optional AXIS 1650 Print Server - which provides productive networking direct from all connected PCs. The MF6560PL features PCL5e and PCL6 compatibility in addition to Canon's printer language UFR-II LT. This ensures seamless and hassle-free working in your existing network environment.

Time saving features
Time saving features enhance ease of use and productivity. The 50-page Duplex Automatic Document Feeder speeds up double-sided printing and copying. Even fax lengthy documents without the need to split them up first. A standard 500-sheet paper cassette and 100-sheet multi purpose tray meets your paper demands adequately. For heavy-duty use an optional 500-sheet cassette is available.

Superb colour scanning
Scan colour documents and photos directly to a PDF format or email. A 600 x 600 dpi optical scanning resolution with up to 9600 x 9600 dpi enhanced resolution ensures maximum detail. The USB2.0 Hi-Speed interface speeds up image transmission between your multifunctional and PC.

All-in-One cartridge
Simply replace the All-in-One cartridge, containing toner and all essential parts, and your LaserBase MF6560PL is as good as new. Switch cartridges in seconds and benefit from continuous high quality output.

Short summary description Canon i-SENSYS MF6560PL Laser A4 600 x 1200 DPI 22 ppm:
This short summary of the Canon i-SENSYS MF6560PL Laser A4 600 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF6560PL, Laser, 600 x 1200 DPI, Colour copying, Colour scanning, Mono faxing, A4

Long summary description Canon i-SENSYS MF6560PL Laser A4 600 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF6560PL Laser A4 600 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF6560PL. Print technology: Laser, Maximum resolution: 600 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
22 cpm
Scanning
Scanning *
Colour scanning
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
1280 pages
Auto-redialing
Yes
Fax speed (A4)
3 sec/page
Features
Maximum duty cycle *
15000 pages per month
Digital sender
No
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Input & output capacity
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Performance
Internal memory *
128 MB
Mac compatibility
No
Design
Market positioning *
Business
Power
Power consumption (average operating)
860 W
Power consumption (standby)
20 W
Weight & dimensions
Weight
24 kg
Packaging content
Drivers included
Yes
Bundled software
Presto!PageManager, Scansoft OmniPage SE
Other features
Dimensions (WxDxH)
520 x 420 x 451.9 mm
Power requirements
AC 200-240V, 50-60Hz
Modem type
Super G3
Maximum dimensions (W x D x H)
520 x 420 x 481.4 mm
Compatible operating systems
Windows 98/Me/2000/XP
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Scan, No
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF4660PL Laser A4 1200 x 600 DPI 20 ppm Canon i-SENSYS MF4660PL Laser A4 1200 x 600 DPI 20 ppm
(show image)
1827B011 MF4660PL 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF6560PL Laser A4 600 x 1200 DPI 22 ppm Canon i-SENSYS MF6560PL Laser A4 600 x 1200 DPI 22 ppm
(show image)
0564B012 MF6560PL 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF6560PL Laser 1200 x 600 DPI 22 ppm Canon LaserBase MF6560PL Laser 1200 x 600 DPI 22 ppm
(show image)
0564B038 MF6560PL 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF6560PL Laser 1200 x 600 DPI 22 ppm Canon LaserBase MF6560PL Laser 1200 x 600 DPI 22 ppm
(show image)
0564B039 MF6560PL 0.00
(excl. VAT)
0 (incl. VAT)