location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart View

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkSmart View
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZA690008SE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194778100762 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2024 08:55:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkSmart View
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Qualcomm Snapdragon 624 (8C, 8x A53 @1.8GHz)
  • - 2GB LPDDR3
  • - 8GB eMMC
  • - Qualcomm Adreno 506 GPU
  • - AOSP 8.1
Warranty: 1-year, Premier Support
Long product name Lenovo ThinkSmart View :
The long product name of Lenovo ThinkSmart View. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Qualcomm Snapdragon 624 (8C, 8x A53 @1.8GHz), 2GB LPDDR3, 8GB eMMC, 8" HD (1280x800) IPS, Qualcomm Adreno 506 GPU, 11ac 2x2 + BT4.2, Front 5.0MP / No Rear, AOSP 8.1
More>>>
Lenovo ThinkSmart View:
The official description of Lenovo ThinkSmart View as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unlock the workday’s full potential
ThinkSmart View Teams Display is a collaborative smart device that works in conjunction with your PC to tackle all of your administrative tasks. Working in partnership with Microsoft, we’ve created this first-of-its-kind device to free up your PC’s resources. Featuring an ambient touchscreen with the familiar Cortana* voice-activated smart assistant, the Teams Display provides an all-in-one dedicated device that handles chats, calls, voicemail, videoconferencing, scheduling, and more. Think of it as your personal productivity assistant for the workplace.

Short summary description Lenovo ThinkSmart View:
This short summary of the Lenovo ThinkSmart View data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkSmart View, Rectangle, Black, 20.3 cm (8"), 1200 x 800 pixels, 5 MP, 10 W

Long summary description Lenovo ThinkSmart View:
This is an auto-generated long summary of Lenovo ThinkSmart View based on the first three specs of the first five spec groups.

Lenovo ThinkSmart View. Shape: Rectangle, Product colour: Black. Display diagonal: 20.3 cm (8"), Display resolution: 1200 x 800 pixels, Camera resolution (numeric): 5 MP. Speakers RMS power: 10 W. Connectivity technology: Wireless, Wi-Fi standards: Wi-Fi 5 (802.11ac). Power source type: DC, Operating voltage: 20 V

Get more out of the day
Get more out of the day

Your PC alone has limited multitasking capability; free up its resources for uninterrupted productive work while ThinkSmart View handles the collaborative and administrative aspects. It’s easy to deploy and maintain, and expertly engineered for reliable, always-on usage. Plus, its intuitive touchscreen interface—with a one-touch Microsoft Teams meeting start—means no more dial-in delays. Watch your productivity soar!

Conduct better meetings
Conduct better meetings

Collaboration is a breeze with the voice-ready ThinkSmart View. Use it to engage in voice or video calls without impacting the work in progress on your PC. You’ll unlock richer content-centric meetings with the Microsoft Teams IP Phone app and enjoy clear audio in private settings with powerful built-in mics and speakers. Or use it in public with optional ThinkPad X1 Active Noise Cancellation Headphones.

Enable the modern worker
Enable the modern worker

ThinkSmart View’s beautiful, user-friendly design works across a variety of office spaces—including your home*, if you happen to be working remotely. It’s flexible enough for hotdesking and common area phone capabilities, including phone booths and other shared spaces. Future updates are planned for the deployment of convenient features such as chat, file-sharing, and more. Additionally, the ThinkSmart Manager console already gives you greater control and better monitoring of this and other devices, with remote, real-time access. Now you can manage them on the go with the ThinkSmart Manager mobile app. *ThinkSmart View is not intended to be a smart home device; it is designed for business use, is intended to be managed and updated by an enterprise's IT department, and requires a commercial license from Microsoft.

Keep private work, private
Keep private work, private

Rest easy with ThinkSmart View’s security features. Its built-in camera shutter and mic mute button protect you from being seen or heard when you don’t want to be. When you’re not using the device, it will stay locked with a four-digit personal identification number (PIN), and if they’re paired via Bluetooth®, the device will lock in tandem with your PC.

Personalized services to maximize results
Personalized services to maximize results

Lenovo's Smart Office Professional Services—available at additional cost—provides custom services tailored for the Smart Office lineup, so you can make the most of these cutting-edge collaboration solutions. ThinkSmart View comes with Premier Support services with the following limitations: Premier Support service for ThinkSmart View comes with depot service in lieu of onsite service; it is not eligible for parts and labor prioritization for work requests, and not eligible for the Lenovo Service Connect portal. Learn more

Features
Shape *
Rectangle
Product colour *
Black
Performance
Built-in display *
Yes
Display diagonal *
20.3 cm (8")
Display resolution
1200 x 800 pixels
Touchscreen *
Yes
Backlight display
Yes
Built-in camera *
Yes
Camera resolution (numeric)
5 MP
Audio
Built-in speaker(s) *
Yes
Speakers RMS power
10 W
Built-in microphone *
Yes
Number of microphones
2
Microphone mute
Yes
Ports & interfaces
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth version
4.2
Bluetooth Low Energy (BLE)
Yes
Connectivity technology *
Wireless
Wi-Fi *
Yes
Bluetooth *
Yes
Power
Power source type *
DC
Operating voltage
20 V
Weight & dimensions
Width
263.2 mm
Depth
142.2 mm
Height
111.4 mm
Weight
1 kg
Packaging content
AC adapter included
Yes
Country Distributor
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
España 1 distributor(s)