location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 6ZA18AE print head Thermal inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ZA18AE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6ZA18AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905589876 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 394300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2024 04:13:19
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 6ZA18AE print head Thermal inkjet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extend the life of your printer with replaceable printheads. Just replace and resume printing.
  • - Count on crisp, sharp text and graphics for all your important documents, time after time.
Long product name HP 6ZA18AE print head Thermal inkjet :
The long product name of HP 6ZA18AE print head Thermal inkjet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6ZA18AE Tri-color Printhead
More>>>
HP 6ZA18AE print head Thermal inkjet:
The official description of HP 6ZA18AE print head Thermal inkjet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for customers who choose printheads for HP Smart Tank 500 All-in-One series,HP Smart Tank 510/530/610 Wireless All-in-One series,HP Smart Tank Plus 550/570/650 Wireless All-in-One series printers and resume quality printing.
HP printheads work with your HP ink tank system and Original HP inks to print thousands of pages.[1] Continue printing with printheads that snap into place for HP premium quality and reliability.

Short summary description HP 6ZA18AE print head Thermal inkjet:
This short summary of the HP 6ZA18AE print head Thermal inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

HP 6ZA18AE, HP GT Prinheads work with: HP Smart Tank 5100, 555, 559, 570 HP Tank 455, 457, 655, Thermal inkjet, Cyan, Magenta, Yellow, Malaysia, 113 mm, 37 mm

Long summary description HP 6ZA18AE print head Thermal inkjet:
This is an auto-generated long summary of HP 6ZA18AE print head Thermal inkjet based on the first three specs of the first five spec groups.

HP 6ZA18AE. Compatibility: HP GT Prinheads work with: HP Smart Tank 5100, 555, 559, 570 HP Tank 455, 457, 655, Print technology: Thermal inkjet, Printing colours: Cyan, Magenta, Yellow. Width: 113 mm, Depth: 37 mm, Height: 115 mm. Package width: 116.3 mm, Package depth: 36.5 mm, Package height: 100.9 mm. Master (outer) cases per pallet: 40 pc(s), Products per pallet: 2400 pc(s), Layers per pallet: 5 pc(s)

Quickly resume high-quality printing

Print high-quality text, graphics, and photos for your office with simple to replace printheads. It's easy with the high-capacity HP ink tank system, Original HP ink, and Original HP printheads.

Outstanding quality and durability from HP

Impress with outstanding HP quality. Print crisp documents with sharp lines, graphics, and text with Original HP inks and printheads.

The environmental choice
The environmental choice

Print with confidence – Original HP Printheads designed with the planet in mind for easy recycling and less waste. [3]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Printheads designed for vibrant colour, crisp text, and rich blacks for big impact.

Quickly resume high-quality printing
Quickly resume high-quality printing

Print high-quality text, graphics, and photos for your office with simple to replace printheads.

Better together, better results
Better together, better results

Original HP Printheads are the only printheads precisely developed with HP printers for reliable quality, results, and consistent performance.

Reliable printing performance
Reliable printing performance

Print high-quality text, graphics, and photos for your office with HP replaceable printheads, Original HP inks, and HP ink tank printers.

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Printheads will consistently deliver quality results and premium performance. [2]

HP printheads can extend the life of your printer
HP printheads can extend the life of your printer

Extend the life of your printer with replaceable printheads. Just replace and resume printing.

Performance
Compatibility *
HP GT Prinheads work with: HP Smart Tank 5100, 555, 559, 570 HP Tank 455, 457, 655
Print technology
Thermal inkjet
Printing colours
Cyan, Magenta, Yellow
Country of origin
Malaysia
Weight & dimensions
Width
113 mm
Depth
37 mm
Height
115 mm
Weight
79 g
Packaging data
Package width
116.3 mm
Package depth
36.5 mm
Package height
100.9 mm
Package weight
60 g
Package type
Box
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Logistics data
Master (outer) cases per pallet
40 pc(s)
Pallet dimensions (W x D x H)
1198.88 x 1016 x 845 mm
Products per pallet
2400 pc(s)
Layers per pallet
5 pc(s)
Pallet dimensions (W x D x H) (imperial)
1198.9 x 1016 x 845.1 mm (47.2 x 40 x 33.3")
Pallet weight (imperial)
182.2 kg (401.7 lbs)
Pallet gross weight
182.2 g
Products per master (outer) case
60 pc(s)
Master (outer) case gross weight
3.68 g
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84439990
Technical details
Box contents
2 printheads: black, tri-colour; Insert with printhead replacement instructions
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 6ZA18AE print head Thermal inkjet:
Disclaimer

[1] Black and composite colour average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. An additional black ink bottle is required to print 8,000 colour test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://www.hp.com/go/learnaboutsupplies. [2] See http://www.hp.com/go/suppliesclaims. [3] HP Planet Partners Program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.