location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Black printhead for Ink Tank 11X, 31X, Ink Tank Wireless 41X, Smart Tank Wireless 45X

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black printhead for Ink Tank 11X, 31X, Ink Tank Wireless 41X, Smart Tank Wireless 45X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6ZA11AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721022097 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 352124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2024 00:05:34
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Black printhead for Ink Tank 11X, 31X, Ink Tank Wireless 41X, Smart Tank Wireless 45X
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extend the life of your printer with replaceable printheads. Just replace and resume printing.
  • - Count on crisp, sharp text and graphics for all your important documents, time after time.
Long product name HP Black printhead for Ink Tank 11X, 31X, Ink Tank Wireless 41X, Smart Tank Wireless 45X :
The long product name of HP Black printhead for Ink Tank 11X, 31X, Ink Tank Wireless 41X, Smart Tank Wireless 45X. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6ZA11AE Black Printhead
More>>>
Short summary description HP Black printhead for Ink Tank 11X, 31X, Ink Tank Wireless 41X, Smart Tank Wireless 45X:
This short summary of the HP Black printhead for Ink Tank 11X, 31X, Ink Tank Wireless 41X, Smart Tank Wireless 45X data-sheet is auto-generated and uses the product title and the first six key specs.

HP Black printhead for Ink Tank 11X, 31X, Ink Tank Wireless 41X, Smart Tank Wireless 45X, HP GT Prinheads work with: HP Smart Tank 455 HP Tank 457, Thermal inkjet, Black, Malaysia, 113 mm, 37 mm

Long summary description HP Black printhead for Ink Tank 11X, 31X, Ink Tank Wireless 41X, Smart Tank Wireless 45X:
This is an auto-generated long summary of HP Black printhead for Ink Tank 11X, 31X, Ink Tank Wireless 41X, Smart Tank Wireless 45X based on the first three specs of the first five spec groups.

HP Black printhead for Ink Tank 11X, 31X, Ink Tank Wireless 41X, Smart Tank Wireless 45X. Compatibility: HP GT Prinheads work with: HP Smart Tank 455 HP Tank 457, Print technology: Thermal inkjet, Printing colours: Black. Width: 113 mm, Depth: 37 mm, Height: 115 mm. Package width: 113 mm, Package depth: 37 mm, Package height: 115 mm. Products per pallet: 2880 pc(s), Products per master (outer) case: 60 pc(s), Quantity per pack: 1 pc(s)

Quickly resume high-quality printing

Print high-quality text, graphics, and photos for your office with simple to replace printheads. It's easy with the high-capacity HP ink tank system, Original HP ink, and Original HP printheads.

Outstanding quality and durability from HP

Impress with outstanding HP quality. Print crisp documents with sharp lines, graphics, and text with Original HP inks and printheads.

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Printheads designed for vibrant colour, crisp text, and rich blacks for big impact.

Reliable printing performance
Reliable printing performance

Print high-quality text, graphics, and photos for your office with HP replaceable printheads, Original HP inks, and HP ink tank printers.

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Printheads will consistently deliver quality results and premium performance. [2]

Quickly resume high-quality printing
Quickly resume high-quality printing

Print high-quality text, graphics, and photos for your office with simple to replace printheads.

Better together, better results
Better together, better results

Original HP Printheads are the only printheads precisely developed with HP printers for reliable quality, results, and consistent performance.

The environmental choice
The environmental choice

Print with confidence – Original HP Printheads designed with the planet in mind for easy recycling and less waste. [3]

HP printheads can extend the life of your printer
HP printheads can extend the life of your printer

Extend the life of your printer with replaceable printheads. Just replace and resume printing.

Performance
Compatibility *
HP GT Prinheads work with: HP Smart Tank 455 HP Tank 457
Print technology
Thermal inkjet
Printing colours
Black
Country of origin
Malaysia
Weight & dimensions
Width
113 mm
Depth
37 mm
Height
115 mm
Weight
69 g
Packaging data
Package width
113 mm
Package depth
37 mm
Package height
115 mm
Package weight
50 g
Packaging data
Package type
Box
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Logistics data
Products per pallet
2880 pc(s)
Products per master (outer) case
60 pc(s)
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84439990
Technical details
Box contents
2 printheads: black, tri-colour; Insert with printhead replacement instructions
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Black printhead for Ink Tank 11X, 31X, Ink Tank Wireless 41X, Smart Tank Wireless 45X:
Disclaimer

[2] See http://www.hp.com/go/suppliesclaims. [3] HP Planet Partners Program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.