location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon WFT-E9B Wireless File Transmitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WFT-E9B Wireless File Transmitter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3830C003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292148022
Category:
Devices which transmit data from a camera to another device such as a laptop. Often transmit the data wirelessly.
Camera Data Transmitters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon WFT-E9B Wireless File Transmitter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fast data transfer via the 802.11ac standard
  • - Operates on both 2.4 GHz and 5 GHz bands to combat interference from congestion
  • - Multiple In Multiple Out (MIMO) antennas improve speed and reliability
  • - Link up to 10 EOS-1D X Mark III cameras and shoot over ranges up to 100 m
  • - Shoot, view and control your camera remotely via a smart device
  • - Secure File Transfer Protocol over FTP/FTPS/SFTP
  • - Use your smartphone or tablet to capture and transfer your shots remotely via Canon Camera Connect App
Long product name Canon WFT-E9B Wireless File Transmitter :
The long product name of Canon WFT-E9B Wireless File Transmitter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WFT-E9B Wireless File Transmitter
More>>>
Canon WFT-E9B Wireless File Transmitter:
The official description of Canon WFT-E9B Wireless File Transmitter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add Wi-Fi to your EOS C500 Mark II camera or enhance the built in Wi-Fi on your EOS-1D X Mark III, with the WFT-E9B wireless file transmitter. Enjoy strong, stable, long-range connections even in digitally congested venues, such as sports stadiums, thanks to multiple in multiple out (MIMO) antennas and the 802.11ac Wi-Fi standard, which uses both 2.4GHz and 5GHz bands. When working with the EOS-1D X Mark III, the WFT-E9B lets you use a smart device to control the camera over greater distances than the camera’s built-in Wi-Fi allows. You can also shoot directly to secure SFTP servers wirelessly. On the EOS C500 Mark II camera the WFT-E9B lets you live stream on-line and send footage to suitably equipped newsrooms from location. You can also capture footage from unusual creative angles by using a smart device to view, control and shoot.

Short summary description Canon WFT-E9B Wireless File Transmitter:
This short summary of the Canon WFT-E9B Wireless File Transmitter data-sheet is auto-generated and uses the product title and the first six key specs.

Canon WFT-E9B Wireless File Transmitter, 50 mm, 33.5 mm, 64.5 mm, 45 g, 3.4 mm, 6.6 mm

Long summary description Canon WFT-E9B Wireless File Transmitter:
This is an auto-generated long summary of Canon WFT-E9B Wireless File Transmitter based on the first three specs of the first five spec groups.

Canon WFT-E9B Wireless File Transmitter. Width: 50 mm, Depth: 33.5 mm, Height: 64.5 mm. Country of origin: Japan

Technical details
Brand compatibility *
Canon
Compatibility
EOS-1D X Mark III, EOS C500 Mark II
Transmission distance
100 m
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Frequency band
2.4, 5 GHz
Product colour
Black
Weight & dimensions
Width
50 mm
Weight & dimensions
Depth
33.5 mm
Height
64.5 mm
Weight
45 g
Package width
3.4 mm
Package depth
6.6 mm
Package height
12.7 mm
Package weight
97 g
Logistics data
Country of origin
Japan