location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SHAWCOR CFM 1300 S heat-shrink tubing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SHAWCOR Check ‘SHAWCOR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CFM 1300 S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFM 1300 S
Category:
Heat-shrink tubing is a shrinkable plastic tube used to insulate wires, providing abrasion resistance and environmental protection for stranded and solid wire conductors, connections, joints and terminals in electrical work.
Heat-Shrink Tubing Check ‘SHAWCOR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SHAWCOR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
SHAWCOR CFM 1300 S user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points SHAWCOR CFM 1300 S heat-shrink tubing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3:1 shrink ratio
  • - Seals and protects cable splices and terminations
  • - Rugged mechanical protection
  • - Complete moisture sealing
  • - Strain relief for delicate wire connections
  • - High resistance to impact and abrasion
  • - Rated for 1 kV, 90°C continuous use
  • - Optional Thermoplastic adhesive liner for complete environmental protection and insulation
  • - Continuous operating temperature: -55°C to 110°C
  • - Shrink temperature: 120°C
Long product name SHAWCOR CFM 1300 S heat-shrink tubing :
The long product name of SHAWCOR CFM 1300 S heat-shrink tubing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Medium wall crosslinked polyolefin tubing
More>>>
Short summary description SHAWCOR CFM 1300 S heat-shrink tubing:
This short summary of the SHAWCOR CFM 1300 S heat-shrink tubing data-sheet is auto-generated and uses the product title and the first six key specs.

SHAWCOR CFM 1300 S, Polyolefin, 1 pc(s), 3.3 cm, RoHS

Long summary description SHAWCOR CFM 1300 S heat-shrink tubing:
This is an auto-generated long summary of SHAWCOR CFM 1300 S heat-shrink tubing based on the first three specs of the first five spec groups.

SHAWCOR CFM 1300 S. Material: Polyolefin, Quantity per pack: 1 pc(s), Diameter: 3.3 cm

Brand Image Product code Product Stock Price from
SHAWCOR

SHAWCOR CFM 3500 U heat-shrink tubing
(show image)
CFM 3500 U CFM 3500 U 0.00
(excl. VAT)
0 (incl. VAT)
SHAWCOR

SHAWCOR CFM 2750 U heat-shrink tubing
(show image)
CFM 2750 U CFM 2750 U 0.00
(excl. VAT)
0 (incl. VAT)
SHAWCOR

SHAWCOR CFM 2050 U heat-shrink tubing
(show image)
CFM 2050 U CFM 2050 U 0.00
(excl. VAT)
0 (incl. VAT)
SHAWCOR

SHAWCOR CFM 1700 U heat-shrink tubing
(show image)
CFM 1700 U CFM 1700 U 0.00
(excl. VAT)
0 (incl. VAT)
SHAWCOR

SHAWCOR CFM 4700 D heat-shrink tubing
(show image)
CFM 4700 D CFM 4700 D 0.00
(excl. VAT)
0 (incl. VAT)
SHAWCOR

SHAWCOR CFM 4700 U heat-shrink tubing
(show image)
CFM 4700 U CFM 4700 U 0.00
(excl. VAT)
0 (incl. VAT)
SHAWCOR

SHAWCOR CFM 1700 D heat-shrink tubing
(show image)
CFM 1700 D CFM 1700 D 0.00
(excl. VAT)
0 (incl. VAT)
SHAWCOR

SHAWCOR CFM 6700 D heat-shrink tubing
(show image)
CFM 6700 D CFM 6700 D 0.00
(excl. VAT)
0 (incl. VAT)
SHAWCOR

SHAWCOR CFM 1700 S heat-shrink tubing
(show image)
CFM 1700 S CFM 1700 S 0.00
(excl. VAT)
0 (incl. VAT)
SHAWCOR

SHAWCOR CFM 2050 D heat-shrink tubing
(show image)
CFM 2050 D CFM 2050 D 0.00
(excl. VAT)
0 (incl. VAT)