location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 113 EcoTank Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
113 EcoTank
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T06B240 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946674711
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2023 15:29:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson 113 EcoTank Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original Cyan
  • - Colour ink page yield: 6000 pages
  • - Colour ink volume: 70 ml
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson 113 EcoTank Original :
The long product name of Epson 113 EcoTank Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

113 EcoTank Pigment Cyan ink bottle, 70 ml
More>>>
Epson 113 EcoTank Original:
The official description of Epson 113 EcoTank Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The fast drying EcoTank 113 ink series features all pigment inks for smudge and highlighter-resistant prints. With this reliable and high-quality ink, you can be sure it will deliver great prints with clear text and vivid colours. From one set of ink, you can produce thousands of pages without having to change a cartridge.

Professional looking prints
Enjoy great prints with clear text and vivid colours with this reliable and high-quality ink. The 113 ink series features all pigment inks to give you sharp prints that resist smudges and highlighters. As the pigment is quick drying, this ink is ideal for producing double-sided prints.

Print thousands of pages
It's impressive how many pages just one replacement set can produce - up to 7,500 pages in black and 6,000 in colour.

Easy to use
Filling EcoTank is simple and mess free with the resealable, intuitive and drip-free ink bottles. Thanks to a special mechanism, these ink bottles only allow the correct colours to be inserted.

Quality you can rely on
To produce great results time and time again, Epson genuine inks and papers have been developed to work hand-in-hand with Epson printers. Epson’s range of quality products are the result of high-tech manufacturing facilities and extensive and continual research and development.

Short summary description Epson 113 EcoTank Original:
This short summary of the Epson 113 EcoTank Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 113 EcoTank, Cyan, Epson, Ecotank ET-5880, EcoTank ET-5850, EcoTank ET-5800, EcoTank ET-16650, EcoTank ET-16600, 6000 pages, 70 ml, Pigment

Long summary description Epson 113 EcoTank Original:
This is an auto-generated long summary of Epson 113 EcoTank Original based on the first three specs of the first five spec groups.

Epson 113 EcoTank. Printing colours: Cyan, Brand compatibility: Epson, Compatibility: Ecotank ET-5880, EcoTank ET-5850, EcoTank ET-5800, EcoTank ET-16650, EcoTank ET-16600. Quantity per pack: 1 pc(s), Package width: 59 mm, Package depth: 175 mm. Master (outer) case length: 480 mm, Master (outer) case width: 310 mm, Master (outer) case height: 150 mm

Features
Original *
Yes
Printing colours *
Cyan
Colour ink page yield
6000 pages
Colour ink volume
70 ml
Ink technology
Pigment
Print technology
Inkjet
Brand compatibility *
Epson
Compatibility *
Ecotank ET-5880, EcoTank ET-5850, EcoTank ET-5800, EcoTank ET-16650, EcoTank ET-16600
Country of origin
Indonesia
Packaging data
Quantity per pack *
1 pc(s)
Package width
59 mm
Package depth
175 mm
Packaging data
Package height
58 mm
Package weight
130 g
Package type
Box
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946679839
Logistics data
Master (outer) case length
480 mm
Master (outer) case width
310 mm
Master (outer) case height
150 mm
Products per pallet
1350 pc(s)
Products per master (outer) case
30 pc(s)
Products per pallet (UK)
1890 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)