MSI logo

MSI Optix MAG272CQR computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36168
Info modified on:
27 May 2024, 16:55:39
Bullet Points MSI Optix MAG272CQR computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
  • - Curved Gaming display (1500R) – The best gameplay immersion
  • - Mystic Light – The ultimate gaming finish
  • - WQHD High Resolution - Game titles will even look better, displaying more details due to the WQHD resolution
  • - 165Hz Refresh Rate – Real smooth gaming
  • - 1ms response time - eliminate screen tearing and choppy frame rates
  • - Gaming OSD App - Create the ultimate viewing settings for your game
  • - HDR Ready-Provide eye-catching detail through contrast and shadows adjustment
  • - Night Vision: See every detail clearly in the dark, helping you find and attack enemies before they notice
  • - Connect with Type-C:Easily connect your laptop or PC to the MSI Optix MAG272CQR display via type-C port
  • - AMD FreeSync – prevent screen tearing
Long product name MSI Optix MAG272CQR computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:

27", WQHD 2560 x 1440 LED VA, 16:9, 300cd/m², 1.073B, 1ms, 178°/178°, 3000:1

MSI Optix MAG272CQR computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:

Witness your epic battle with the MSI Optix MAG272CQR curved gaming monitor. Equipped with the 2560 x 1440 WQHD resolution resolution and ground-breaking 165Hz refresh rate panel, the MSI Optix MAG272CQR will capture every moment while you take down your opponents. With the FreeSync technology, MSI Optix MAG272CQR provides gamers with the captivating, tearing-free gaming experience.
Want to enjoy your games like the way they are meant to be enjoyed? MSI Optix MAG272CQR curved gaming monitor is designed specifically for that purpose.

CURVED FOR YOUR VIEWING PLEASURE
Optix monitors use a curved display panel that has a curvature rate of 1500R, which is the most comfortable and suitable for a wide range of applications from general computing to gaming. Curved panels also help with gameplay immersion, making you feel more connected to the entire experience.

165HZ REFRESH RATE +
1MS RESPONSE TIME
Optix monitors are equipped with a 165Hz refresh rate + 1ms response time VA LED panel which has the most benefit in fast moving game genres such as first person shooters, fighters, racing sims, real-time strategy, and sports. These type of games require very fast and precise movements, which an ultra-high refresh rate and fast response time monitor will put you ahead of your competition.

THE MOST VIVID DISPLAY
MSI Optix gaming monitor is equipped with HDR technology that can produce images with more details, wider range of colors, and look more similar to what is seen by the human eye when compared to traditional monitors.

PERSONALIZE YOUR
GAMING RIG
Customize and set up your own color scheme through the MSI GAMING APP. With MSI Mystic Light, the Optix MAG272CR’s RGB lights provide a soft ambient light that can easily be synced with any other Mystic Light enabled gaming product. Select any of the colors from the palette using your smartphone or the Mystic Light App to match your system style to your taste.

TAILORED FOR THE
PERFECT FIT
The MSI Optix Gaming monitor is built to enhance your gaming sessions to be as comfortable as possible. With adjustments to tilt, swivel, and height, easily change the position of the gaming monitor for maximum ergonomics and optimum viewing experience.

FROM EDGE
TO EDGE
With a super narrow bezel, enjoy the best immersion possible in the latest games with a multi-monitor 180 degree setup. Enjoy better continuity between screens while playing games, working, or general computing.

TEAR FREE, STUTTER FREE, FLUID GAMING
Gaming shouldn't be a choice between choppy gameplay or broken frames. With MSI Optix series gaming monitors, it doesn't have to be. Get fluid, artifact-free performance at virtually any framerate with AMD FreeSync™ technology.

178 DEGREES OF
WIDE VIEWING ANGLE
By having a large viewing angle, MSI gaming monitors has more leeway for placing your monitor in your setup without giving up the optimal viewing experience. Colors and details will stay sharp at more angles compared to other monitors with less viewing angles.

ANTI-FLICKER
TECHNOLOGY
Generic monitor displays normally have a flicker-rate of about 200-times per second, which is unnoticeable to the naked eye, but can cause fatigue over time. MSI Anti-Flicker technology provides a very comfortable viewing experience by reducing the amount of flicker.

BLUE LIGHT REDUCTION
Optix monitors are optimized to produce less amount of blue light displayed by the monitor, so that you can game for longer periods of time without eye-fatigue.

Short summary description MSI Optix MAG272CQR computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:

MSI Optix MAG272CQR, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black

Long summary description MSI Optix MAG272CQR computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:

MSI Optix MAG272CQR. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.