location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus Wireless LAN Rod Antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless LAN Rod Antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-70105 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032200567
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2024 17:34:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus Wireless LAN Rod Antenna
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless LAN high performance rod antenna
  • - Frequency range: 2.4GHz - 2.4835GHz
  • - Omnidirectional
  • - Gain: 9 dBi (reception)
  • - Suitable for 2.4GHz Wireless LAN
  • - Connected via RP-SMA socket
  • - Length: 38.5cm
  • - Diameter: 1.3cm
  • - Suitable for all DIGITUS® Wireless LAN products
  • - Suitable stand: DN-70106
Long product name Digitus Wireless LAN Rod Antenna :
The long product name of Digitus Wireless LAN Rod Antenna. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless LAN omnidirectional antenna Gain: 9 dBi, RP-SMA connector, 38.4cm
More>>>
Short summary description Digitus Wireless LAN Rod Antenna:
This short summary of the Digitus Wireless LAN Rod Antenna data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus Wireless LAN Rod Antenna, 9 dBi, IEEE 802.11b, RP-SMA, Circular polarization, Taiwan

Long summary description Digitus Wireless LAN Rod Antenna:
This is an auto-generated long summary of Digitus Wireless LAN Rod Antenna based on the first three specs of the first five spec groups.

Digitus Wireless LAN Rod Antenna. Antenna gain level (max): 9 dBi, Networking standards: IEEE 802.11b. Antenna connector type: RP-SMA, Polarization: Circular polarization, Country of origin: Taiwan

Brand Image Product code Product Stock Price from
Digitus

Digitus WLAN flat antenna network antenna 5 dBi
(show image)
DN-70107 WLAN flat antenna 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)