location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon High-Power Flash HF-DC1 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High-Power Flash HF-DC1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HF-DC1 show
Show alternative article codes used in the online market place
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 13:33:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon High-Power Flash HF-DC1 Silver :
The long product name of Canon High-Power Flash HF-DC1 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Power Flash HF-DC1
More>>>
Canon High-Power Flash HF-DC1 Silver:
The official description of Canon High-Power Flash HF-DC1 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add metres to your night range and open the way for creative bounce flash, side and back fills, with this seriously powered flash accessory. It is compatible with all current Digital IXUS and PowerShot models.

Short summary description Canon High-Power Flash HF-DC1 Silver:
This short summary of the Canon High-Power Flash HF-DC1 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon High-Power Flash HF-DC1, Silver, 7 m

Long summary description Canon High-Power Flash HF-DC1 Silver:
This is an auto-generated long summary of Canon High-Power Flash HF-DC1 Silver based on the first three specs of the first five spec groups.

Canon High-Power Flash HF-DC1. Product colour: Silver, Shooting distance: 7 m

Features
Product colour *
Silver
Features
Shooting distance
7 m
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:27:02
Uk has collected 2 expert reviews for Canon High-Power Flash HF-DC1 Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
Howstuffworks.com
Updated:
2011-09-25 22:27:01
The Canon HF-DC1 high-power flash is a quite tiny, very pocketable and portable slave flash that will double the practical maximum distance flash range of any small digital cameras built-in flash. A small, fold-down bracket suspends the flash at the s...
60%