location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung STN-WM55RXUE TV mount 139.7 cm (55") Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STN-WM55RXUE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STN-WM55RXUE
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 18:47:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung STN-WM55RXUE TV mount 139.7 cm (55") Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible with the Samsung Flip 2 55" (WM55R) digital flipchart
  • - Portable, wheel-based stand
  • - VESA 400 mounting pattern
Long product name Samsung STN-WM55RXUE TV mount 139.7 cm (55") Grey :
The long product name of Samsung STN-WM55RXUE TV mount 139.7 cm (55") Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

835 x 1632.9 x 850.6mm, 34500g, Light Gray, VESA 400 x 400, 90°
More>>>
Samsung STN-WM55RXUE TV mount 139.7 cm (55") Grey:
The official description of Samsung STN-WM55RXUE TV mount 139.7 cm (55") Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A portable, wheel-based stand for the Samsung Flip 2 55" digital flipchart that empowers you to start a meeting anywhere, anytime.

At a glance
This portable, wheel-based stand for the Samsung Flip 2 55" digital flipchart empowers you to start a meeting anywhere, anytime.

Short summary description Samsung STN-WM55RXUE TV mount 139.7 cm (55") Grey:
This short summary of the Samsung STN-WM55RXUE TV mount 139.7 cm (55") Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung STN-WM55RXUE, 139.7 cm (55"), 400 x 400 mm, 400 x 400 mm, 90°, Grey

Long summary description Samsung STN-WM55RXUE TV mount 139.7 cm (55") Grey:
This is an auto-generated long summary of Samsung STN-WM55RXUE TV mount 139.7 cm (55") Grey based on the first three specs of the first five spec groups.

Samsung STN-WM55RXUE. Maximum screen size: 139.7 cm (55"), Minimum VESA mount: 400 x 400 mm, Maximum VESA mount: 400 x 400 mm. Angle of rotation: 90°. Product colour: Grey

Mounting
Maximum screen size *
139.7 cm (55")
Minimum VESA mount *
400 x 400 mm
Maximum VESA mount *
400 x 400 mm
Number of displays supported
1
Mounting type *
Floor
Ergonomics
Angle of rotation
90°
Wheels
Yes
Number of wheels
4 wheel(s)
Design
Product colour *
Grey
Packaging content
Manual
Yes
Mounting kit
Yes
Weight & dimensions
Width
835 mm
Depth (max)
85.1 cm
Height
1632.9 mm
Weight
34.5 kg
Packaging data
Package width
1650 mm
Package depth
208 mm
Package height
860 mm
Package weight
41.5 kg
Country Distributor
United Arab Emirates 1 distributor(s)