location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 1D Mark II N + Speedlite 580EX Digital Camera SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 1D Mark II N + Speedlite 580EX Digital Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0304B027 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:33:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 1D Mark II N + Speedlite 580EX Digital Camera SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Kit 8.2 MP CMOS Black
  • - Digital zoom: 0.72x
  • - Built-in microphone Voice recording PictBridge
  • - Nickel-Metal Hydride (NiMH)
Long product name Canon EOS 1D Mark II N + Speedlite 580EX Digital Camera SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black :
The long product name of Canon EOS 1D Mark II N + Speedlite 580EX Digital Camera SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS 1D Mark II N + Speedlite 580EX Digital Camera
More>>>
Canon EOS 1D Mark II N + Speedlite 580EX Digital Camera SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black:
The official description of Canon EOS 1D Mark II N + Speedlite 580EX Digital Camera SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

-Approx. 8.2 MP.
-Approx. 8.5 fps.
-40x frame burst.
-DIGIC II.
-10x Zoom Display.
-CF & SD slots.
-Video out.
-200,000 shutter cycles.
-Weather resistant magnesium alloy body.
-40ms min. shutter lag.
-EF lens (excluding EF-S) and EX-series Speedlite compatibility.

Always get the perfect shot.

Defining moment
Representing the ultimate in responsive D-SLR photography, the EOS-1D Mark II is the undisputed first choice of the working professionals who require speed and high resolution. 8.2 Megapixel x 8.5 frames per second performance marks the beginning of a commanding, rugged and seriously featured professional camera.

Harness the power
At the heart of the EOS-1D Mark II jaw-dropping speed sit three perfectly balanced and superbly integrated technologies: Canon's second generation DIGIC II processor, a new CMOS sensor and new buffer system. These technologies work in concert to deliver 40 frame bursts at approx. 8.5 fps in JPEG, or 20 frame bursts in RAW mode at approx. 8.5 frames per second.

Super sensor
The new APS-H size CMOS sensor gives a 1.3x magnification advantage over 35mm. A built-in low-pass filter eliminates false colour and moiré effects. Extreme low (50 ISO) and high (3200 ISO) settings are selectable to push the wide 100-1600 ISO speed range.

Reliability you can depend on
Shutter durability improves by 33%, to 200,000 cycles. A 'Back-Up' mode, designed for critical shooting situations, allows simultaneous recording to both CF and SD memory cards. When one card is full, it is possible to cancel the Back-Up mode and elect to shoot to the card that is not yet full. In 'separate recording' mode, images are written either to the CF or SD card (as selected by the user). Camera settings can be saved to the card, a valuable feature for professionals that need to move preferred settings to rented or loan equipment.

Flash and metering
The EOS-1D Mark II features Canon's Evaluative Through-The-Lens (E-TTL) auto-flash system, offering both evaluative and averaged metering. A new recording algorithm achieves more stable control, helping maintain correct exposure even with moving subjects. Shutter speed range is 1/8000 to 30 seconds, with a 40ms minimum shutter lag and noise reduction.

Total control
Images can be checked on the 230,000 pixel LCD for focus and composition, while a 15 step 10x zoom enlarges specific details. sRGB and Adobe RGB colour spaces are supported. White Balance control includes WB bracketing (3 bracketed images per shutter release) and +/- 9 step WB compensation for both blue/amber and magenta/green. Interfaces include video out (for simultaneous monitor display in NTSC or PAL formats), IEEE1394 (Firewire) and USB.

Short summary description Canon EOS 1D Mark II N + Speedlite 580EX Digital Camera SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black:
This short summary of the Canon EOS 1D Mark II N + Speedlite 580EX Digital Camera SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 1D Mark II N + Speedlite 580EX Digital Camera, 8.2 MP, 3504 x 2336 pixels, CMOS, 1.23 kg, Black

Long summary description Canon EOS 1D Mark II N + Speedlite 580EX Digital Camera SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black:
This is an auto-generated long summary of Canon EOS 1D Mark II N + Speedlite 580EX Digital Camera SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black based on the first three specs of the first five spec groups.

Canon EOS 1D Mark II N + Speedlite 580EX Digital Camera. Camera type: SLR Camera Kit, Megapixel (approx.): 8.2 MP, Sensor type: CMOS, Maximum image resolution: 3504 x 2336 pixels. Digital zoom: 0.72x. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 1.23 kg. Product colour: Black

Picture quality
Camera type *
SLR Camera Kit
Megapixel (approx.) *
8.2 MP
Sensor type *
CMOS
Maximum image resolution *
3504 x 2336 pixels
Supported aspect ratios
3:2
Lens system
Digital zoom *
0.72x
Exposure
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Shutter
Camera shutter type
Electronic
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Compatible memory cards *
CF, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
230000 pixels
Ports & interfaces
I/O ports
USB1.1 PAL/NTSC
PictBridge *
Yes
DC-in jack
Yes
Camera
White balance *
Auto, Daylight, Flash, Fluorescent, Shade
Camera
Playback zoom (max)
10x
Design
Product colour *
Black
Material
Metal
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery type
NP-E3
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
156 mm
Depth
79.9 mm
Height
157.6 mm
Weight
1.23 kg
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch, Remote Capture Digital Photo Professional
Other features
Video capability
No
Interface
USB
Lens system
EF
Built-in flash
Yes
Camera shutter speed
30 - 1/8000 s
Compatible operating systems
Windows 98SE/2000/Me/XP Mac OS X v10.2-10.4
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:19:07
Uk has collected 17 expert reviews for Canon EOS 1D Mark II N + Speedlite 580EX Digital Camera SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2011-09-25 21:18:39
The EOS-1D Mark II N is the second upgrade to Canon’s action-orientated EOS-1D professional digital SLR. The first update saw Canon introduce an 8.2-megapixel CMOS sensor in a pro camera for the first time, replacing the 4.1-megapixel CCD of the ori...
80%
goodgearguide.com.au
Updated:
2011-11-04 06:35:21
Sporting an 8.2 megapixel CMOS sensor (twice the resolution of the original EOS-1D), the Canon EOS-1D Mark II is capable of capturing 8 megapixel JPEG images at 8.5 frames per second in continuous bursts of 40 frames, or RAW images in continuous bursts...
80%
photo.net
Updated:
2011-09-25 21:18:04
The Canon EOS-1D Mark II N is a fairly minor update of the 1D Mark II. The LCD screen size has been increased to 2.5", the buffer size has ben incresed to allow 22 RAW or 48 JPEG bursts at 8.5 fps. There are also a few firmware tweaks as described belo...
0%
The-digital-picture.com
Updated:
2011-09-25 21:18:13
After great debate, I have decided to not write a hands-on Canon EOS 1D Mark II N review. It is just me here and I have to prioritize what I am working on. Apparently some of the other camera review sites have come to the same decision. There are just...
0%
shutterbug.com
Updated:
2011-09-25 21:18:35
The Mark II N digital SLR lets you save the same image simultaneously in both the CompactFlash (CF) and Secure Digital (SD) memory card slots. It?s also possible to save the raw and JPEG images from the same exposure separately in each memory card. The...
0%
bobatkins.com
Updated:
2011-09-25 21:18:45
Canon have made some small, but useful, updates to the EOS 1D MkII. First is a larger LCD screen (2.5") to make it easier to preview images. Second is an increased buffer size to enable more shots to be taken in rapid succession (48 JPEGs). Third is a...
0%
steves-digicams.com
Updated:
2011-09-25 21:18:54
The EOS-1D Mark II N Professional Digital SLR preserves the speed, responsiveness, image quality and reliability of the popular EOS-1D Mark II while incorporating newly refined features that make the camera easier and more precise to use. Firing at the...
0%
digitalcamerainfo.com
Updated:
2011-09-25 21:19:03
The Canon EOS 1D Mark II n is an update of the formidable Canon EOS 1D Mark II, with the same body, 8.2 megapixel imaging chip, processor, and control layout as the older camera. Significant refinements, like a new 2.5-inch LCD, faster image recording...
0%
dpreview.com
Updated:
2011-09-25 21:19:07
The new Canon EOS-1D Mark II is the successor to the Canon EOS-1D which was announced and introduced at the end of 2001. This new generation of digital SLR almost doubles resolution with its new eight megapixel CMOS sensor, doubles the size of the co...
Good Excellent resolution, not just a step change from the EOS-1D but a leap, Switch from CCD to CMOS delivers very clean images with no pattern noise, Maintains EOS-1Ds amazing 8.3 fps and increases buffer to 40 frames (JPEG), Superbly well built, a solid blo...
Bad Startup delay - on a camera at this level we expect no startup delay, JPEG images appear a little soft, can be improved by increasing sharpness setting, Control system can be a little confusing at first, menu operation different to other D-SLRs, Confusing...
Bottom line The original EOS-1D was a very important camera for Canon, their first home grown professional digital SLR built to EOS-1V standards and carrying that all important 1 label (indicating the best in their range). As such it was a camera which made its...
0%
The-digital-picture.com
Updated:
2014-11-19 05:33:21
A full Canon EOS Rebel T4i / 650D review is planned...
0%
Country Distributor
Nederland 1 distributor(s)