location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-16600 Inkjet A3 4800 x 2400 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-16600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH72401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946667836
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson C11CH72401 user manual (8.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StartUp Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank ET-16600 Inkjet A3 4800 x 2400 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 2400 DPI
  • - Printing colours: Black
  • - A3 32 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 20.7 kg
Warranty: 12 months Carry-in, 80,000 pages
Long product name Epson EcoTank ET-16600 Inkjet A3 4800 x 2400 DPI 32 ppm Wi-Fi :
The long product name of Epson EcoTank ET-16600 Inkjet A3 4800 x 2400 DPI 32 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EcoTank ET-16600, 4800x2400 DPI, 3.8 pl, ADF, 33.6 kbps, A3+, USB, LAN, Wi-FI, 515x500x350 mm
More>>>
Epson EcoTank ET-16600 Inkjet A3 4800 x 2400 DPI 32 ppm Wi-Fi:
The official description of Epson EcoTank ET-16600 Inkjet A3 4800 x 2400 DPI 32 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High performance printing
A3+ print, scan, copy and fax with this fast, feature-rich EcoTank. It offers a low cost per page, 550-sheet tray capacity and 50-sheet ADF.

This feature-rich EcoTank makes light of A3+ tasks, while offering a low cost per page. A3+ jobs can be accomplished quickly thanks to fast print and scan speeds, two 250-sheet front trays, a 50-sheet rear feed, and a 50-sheet A3 ADF. Print how you like with mobile printing, Ethernet and a 10.9cm LCD touchscreen with hard keys.

Get more done in less time
Get the edge with this fast and efficient printer that can deliver a first page in as little as 5½ seconds. Coupled with fast double-sided printing, and a high speed Automatic Document Feeder, you’ll be able to speed through everyday tasks.

Feature-rich A3 EcoTank
The ET-16600 is designed for A3 tasks with A3+ print, scan, copy and fax. It's easy to navigate the extensive range of features via the 10.9cm LCD touchscreen and hard keys.

Keep on saving
Save every time you print with this EcoTank that delivers an incredibly low cost per page. Unlike other printers, EcoTank features large ink tanks that you fill with low-cost ink bottles.

End interuptions
Minimising refills, this EcoTank can print thousands of pages before needing more ink, while the two A3 paper trays offer a capacity of 500-sheets. Free yourself from manual page loading with a generous 50-sheet rear feed and A3 ADF.

Print from almost anywhere
It's easy to print from mobiles, tablets and laptops using EcoTank. With Wi-Fi and Wi-Fi Direct, you can send documents to print from smart devices using the Epson iPrint app.

Easy to use and reliable
Filling the large front ink tanks is simple with the resealable, intuitive and drip-free ink bottles.The heat- free PrecisionCore printhead is renowned for its speed, quality, reliability and efficiency, and will last the lifetime of the printer.

Short summary description Epson EcoTank ET-16600 Inkjet A3 4800 x 2400 DPI 32 ppm Wi-Fi:
This short summary of the Epson EcoTank ET-16600 Inkjet A3 4800 x 2400 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-16600, Inkjet, Colour printing, 4800 x 2400 DPI, A3, Direct printing, Black

Long summary description Epson EcoTank ET-16600 Inkjet A3 4800 x 2400 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank ET-16600 Inkjet A3 4800 x 2400 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank ET-16600. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 22 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (colour, normal quality, A4/US Letter)
22 ppm
Print speed (ISO/IEC 24734) mono
25 ipm
Print speed (ISO/IEC 24734) colour
12 ipm
Print speed (ISO/IEC 24734) black
25 ppm
Print speed (ISO/IEC 24734) colour
12 ppm
Duplex print speed (black, normal quality, A4/US Letter)
16 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
9 ppm
Duplex print speed (ISO/IEC 24734) mono
11.5 ipm
Duplex print speed (ISO/IEC 24734) colour
6 ipm
Duplex print speed (ISO/IEC 24734, A4) black
16 ppm
Duplex print speed (ISO/IEC 24734, A4) colour
9 ppm
Time to first page (black, normal)
5.5 s
Time to first page (colour, normal)
8.5 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Duplex copying mode
Auto
Copying *
Colour copying
Scanning
Duplex scanning *
Yes
Duplex scanning mode
Auto
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Scan to
Cloud
Scan speed (colour)
9 ppm
Scan speed (black)
26 ppm
Duplex scan speed (colour)
6 ppm
Duplex scan speed (black)
11.5 ppm
Scan speed (black)
26 inch/min
Scan speed (colour)
9 inch/min
Image formats supported
BMP, JPEG, TIFF, PNG
Document formats supported
PDF
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax forwarding to
E-mail, Folder, PC
Error Correction Mode (ECM)
Yes
Features
Number of print cartridges *
4
Printing colours *
Black
Country of origin
Indonesia
Replacement cartridges
T542120-S, T542320-S, T542220-S, T542520-S, T542420-S
Input & output capacity
Total number of input trays *
3
Total input capacity *
550 sheets
Total output capacity *
125 sheets
Paper tray 1 input capacity
250 sheets
Paper tray 2 input capacity
250 sheets
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B6
Envelopes sizes
10, DL
Paper tray media weight
64 - 255 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint
Performance
Card reader integrated
No
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
19 W
Power consumption (ready)
8.9 W
Power consumption (sleep)
0.8 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.13 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 x64, Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64, Windows Vista, Windows Vista x64, Windows XP Professional x64, Windows XP
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016, Windows Server 2003 R2, Windows Server 2003
Weight & dimensions
Width
515 mm
Depth
500 mm
Height
350 mm
Weight
20.7 kg
Packaging data
Package width
558 mm
Package depth
590 mm
Package height
440 mm
Package weight
24.4 kg
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
4500 pages
Included cartridge capacity (CMY)
2800 pages
Cables included
AC
Manual
Yes
Logistics data
Harmonized System (HS) code
84433100
Products per pallet
8 pc(s)
Products per pallet (UK)
8 pc(s)
Other features
Printing method
Epson PrecisionCore
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10 (32/64 bit), Windows 7 (32/64 bit), Windows 8 (32/64 Bit), Windows 8.1 (32/64 bit), Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016, Windows Vista (32/64 Bit), Windows XP Professional x64 Edition SP2 or later, Windows XP SP3 or later (32-bit), Windows Server 2003 R2, Windows Server 2003 SP2 or later
Ink drop
3.8
Fax polling
Yes
Print head nozzles
800 nozzles black, 256 nozzles per colour
Source Testseek summary Average rating
Reviews
Updated:
2020-04-17 07:23:23
Uk has collected 1 expert review for Epson EcoTank ET-16600 Inkjet A3 4800 x 2400 DPI 32 ppm Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
betterbuys.com
Updated:
2020-05-27 16:41:25
The EcoTank Pro ET-16600 Series join the the EcoTank Pro ET-5800 Series lineup of color MFPs aimed at small offices. It consists of two wide-format printers: the EcoTank Pro ET-16600 ($999.99) that prints at up to 25 ppm in black and up to 12 ppm (ISO) in...
Good Wide format printing, Unlimited Ink for Two Years program, compact design...
Bad PCL and PostScript printing languages are not supported...
0%
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)