Philips logo

Philips GC9930 2400 W 2.5 L Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55992
Info modified on:
12 Apr 2024, 16:49:57
Long product name Philips GC9930 2400 W 2.5 L Black, Blue:

2400W, 2.5L water tank, 4.5 bar, Shirt-shaped board

Philips GC9930 2400 W 2.5 L Black, Blue:

Breathes new life into your clothes
Integrated iron, steamer and refresher


The Wardrobe Care solution from Philips is a unique combination of an iron, a steamer and a refresher with aninnovative ironing board. It helps you keep your and your family's clothes in beautiful shape and saves you timean money as well!

Short summary description Philips GC9930 2400 W 2.5 L Black, Blue:

Philips GC9930, 2400 W, 4.5 bar, 2.5 L, Black, Blue, 220 - 240 V, 50 - 60 Hz

Long summary description Philips GC9930 2400 W 2.5 L Black, Blue:

Philips GC9930. Iron power: 2400 W, Maximum steam pressure: 4.5 bar, Water tank capacity: 2.5 L. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Cord length: 1.8 m, Hose length: 1.9 m. Weight: 21 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.