location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PowerPro Ultimate FC9920/09R1 vacuum 2.2 L Cylinder vacuum Dry 650 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerPro Ultimate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC9920/09R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9920/09R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895690416 show
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 00:48:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips PowerPro Ultimate FC9920/09R1 vacuum 2.2 L Cylinder vacuum Dry 650 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 2.2 L 650 W Black
  • - AC
  • - Dry Bagless
  • - HEPA Cyclonic 75 dB
  • - Operating radius: 11 m
  • - Cord storage Carrying handle(s)
More>>>
Short summary description Philips PowerPro Ultimate FC9920/09R1 vacuum 2.2 L Cylinder vacuum Dry 650 W Bagless:
This short summary of the Philips PowerPro Ultimate FC9920/09R1 vacuum 2.2 L Cylinder vacuum Dry 650 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PowerPro Ultimate FC9920/09R1, 650 W, Cylinder vacuum, Dry, Bagless, 2.2 L, HEPA

Long summary description Philips PowerPro Ultimate FC9920/09R1 vacuum 2.2 L Cylinder vacuum Dry 650 W Bagless:
This is an auto-generated long summary of Philips PowerPro Ultimate FC9920/09R1 vacuum 2.2 L Cylinder vacuum Dry 650 W Bagless based on the first three specs of the first five spec groups.

Philips PowerPro Ultimate FC9920/09R1. Maximum input power: 650 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2.2 L. Vacuum air filtering: HEPA, Dirt separating method: Cyclonic, Noise level: 75 dB. Product colour: Black

Power
Maximum input power *
650 W
Power control
Electronic
Power source
AC
Design
Dust capacity *
2.2 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black
Tube type
Telescopic
Tube lock type
Click
Tube parts quantity
2
Tube material
Aluminium
Dust container type *
Bagless
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Cyclonic
HEPA class
HEPA 13
Washable filter
Yes
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor
Noise level *
75 dB
Vacuum
71 kPa
Performance
Airflow
27 l/s
Operating radius
11 m
Ergonomics
Cord length
8 m
Cord storage
Yes
Automatic cord rewinder
Yes
Carrying handle(s)
Yes
Handles quantity
2
On/off switch
Yes
Control type
Buttons, Rotary
Weight & dimensions
Width
310 mm
Depth
506 mm
Height
317 mm
Weight
6.2 kg
Package width
400 mm
Package depth
595 mm
Package height
352 mm
Packaging content
Crevice tool
Yes
Special nozzle
TriActiveMax
Manual
Yes