location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA GM4050 Inkjet A4 600 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GM4050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3111C008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292152562
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA GM4050 Inkjet A4 600 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-yield refillable ink tank, 18000 pages (3 black ink bottles)
  • - Auto 2-sided printing
  • - 35-sheet ADF, 350-sheet plain paper capacity via a 2-way feed
  • - Ethernet and Wi-Fi connectivity
  • - Sharp black text
  • - 2-line mono LCD and remote management tools
Warranty: 2 year
Long product name Canon PIXMA GM4050 Inkjet A4 600 x 1200 DPI Wi-Fi :
The long product name of Canon PIXMA GM4050 Inkjet A4 600 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 functions (print, copy, scan, ADF), 350-sheet capacity, Refillable ink tanks, Mobile Printing, Cloud Link, Wi-Fi, Ethernet, LCD display
More>>>
Canon PIXMA GM4050 Inkjet A4 600 x 1200 DPI Wi-Fi:
The official description of Canon PIXMA GM4050 Inkjet A4 600 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High yield 3-in-1 mono ink tank printer with a low cost-per-page
Up productivity and cut costs with an 18,000-page yield from 3 black ink bottles. Boost scanning and copying with a 35-sheet ADF and top-up with no-squeeze ink bottles, ideal for small or home offices wanting smooth production and superb quality.

Cut the cost-per-page
Enjoy superb yields of up to 18,000 pages from 3 black ink bottles and a low cost-per-page from the refillable ink tank. Top up with no-squeeze, mess-free ink bottles.

Fast-track productivity
Keep up momentum with auto two-sided printing and a large 350-sheet plain paper capacity via a two-way feed, and boost scanning and copying with a 35-sheet ADF.

Flexible connectivity
Link up with Wireless Connect and print, scan, copy, check ink levels and run maintenance via the Canon PRINT app. For fast local connections, use the Ethernet link.

Quality and speed
Work fast with print speeds of up to 13ipm mono without sacrificing quality – enhanced pigment black ink keeps text sharp, crisp and clear for professional results.

Business-friendly
Use the two-line mono LCD for in-house control or keep track of ink levels, print usage and status out of house with remote management tools.

Short summary description Canon PIXMA GM4050 Inkjet A4 600 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA GM4050 Inkjet A4 600 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA GM4050, Inkjet, Mono printing, 600 x 1200 DPI, Mono copying, A4, Black

Long summary description Canon PIXMA GM4050 Inkjet A4 600 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA GM4050 Inkjet A4 600 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA GM4050. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 600 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (ISO/IEC 24734) mono
13 ipm
Print speed (ISO/IEC 24734) colour
6.8 ipm
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Image
Input colour depth
16 bit
Output colour depth
8 bit
Input greyscale depth
16 bit
Output greyscale depth
8 bit
Fax
Faxing *
No
Features
Ink tank system
Yes
Number of print cartridges *
1
Printing colours *
Black
Replacement cartridges
GI-50, CL-541, CL-541XL
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, High resolution paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
Com-10, DL
Borderless printing media sizes
A4, A5, B5, Letter
Custom media width
55 - 215.9 mm
Custom media length
89 - 676 mm
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
USB port
Yes
USB connector
USB Type-B
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
PIXMA Cloud Link
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Colour display
No
Power
Power consumption (printing)
10 W
Power consumption (standby)
0.8 W
Power consumption (off)
0.3 W
Energy Star Typical Electricity Consumption (TEC)
0.14 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016
Mobile operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
403 mm
Depth
369 mm
Height
234 mm
Weight
9.2 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
600 pages
Included cartridge capacity (CMY)
400 pages
Cables included
AC
Bundled software
MP Driver, IJ Printer Assistant Tool
Logistics data
Harmonized System (HS) code
84433100
Country Distributor
United Kingdom 3 distributor(s)