Fortinet 5 x GE RJ45 ports (including , 1 x WAN Port, 4 x Internal Ports)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74648
Info modified on:
20 Feb 2024, 15:24:04
Bullet Points Fortinet 5 x GE RJ45 ports (including , 1 x WAN Port, 4 x Internal Ports):
  • - Identifies thousands of applications inside network traffic for deep inspection and granular policy enforcement
  • - Protects against malware, exploits, and malicious websites in both encrypted and non-encrypted traffic
  • - Prevents and detects against known attacks using continuous threat intelligence from AI-powered FortiGuard Labs security services
  • - Proactively blocks unknown sophisticated attacks in realtime with the Fortinet Security Fabric integrated AI-powered FortiSandbox
  • - Engineered for Innovation using Fortinet’s purpose-built security processors (SPU) to deliver the industry’s best threat protection performance and ultra-low latency
  • - Provides industry-leading performance and protection for SSL encrypted traffic including the first firewall vendor to provide TLS 1.3 deep inspection
  • - Independently tested and validated best security effectiveness and performance
  • - Received unparalleled third-party certifications from NSS Labs, ICSA, Virus Bulletin, and AV Comparatives
  • - Application aware routing with in-built SD-WAN capabilities to achieve consistent application performance and the best user experience
  • - Built-in advanced routing capabilities to deliver high performance with encrypted IPSEC tunnels at scale
  • - Includes a management console that is effective and simple to use, which provides a comprehensive network of automation & visibility
  • - Provides Zero Touch Provisioning leveraging Single Pane of Glass Management powered by the Fabric Management Center
  • - Predefined compliance checklists analyze the deployment and highlight best practices to improve the overall security posture
  • - Enables Fortinet and Fabric-ready partners’ products to provide broader visibility, integrated end-to-end detection, threat intelligence sharing, and automated remediation
  • - Automatically builds Network Topology visualizations which discover IoT devices and provide complete visibility into Fortinet and Fabric-ready partner products
Long product name Fortinet 5 x GE RJ45 ports (including , 1 x WAN Port, 4 x Internal Ports):

5 x GE RJ45 ports (including 4 x Internal Ports, 1 x WAN Ports)

Short summary description Fortinet 5 x GE RJ45 ports (including , 1 x WAN Port, 4 x Internal Ports):

Fortinet 5 x GE RJ45 ports (including , 1 x WAN Port, 4 x Internal Ports), 5 Gbit/s, 7.5 Mpps, 4.4 Gbit/s, 1000 Mbit/s, 310 Mbit/s, 4 µs

Long summary description Fortinet 5 x GE RJ45 ports (including , 1 x WAN Port, 4 x Internal Ports):

Fortinet 5 x GE RJ45 ports (including , 1 x WAN Port, 4 x Internal Ports). Firewall throughput: 5 Gbit/s, Firewall throughput: 7.5 Mpps, IPSec VPN throughput: 4.4 Gbit/s. Heat dissipation: 52.55 BTU/h. Connectivity technology: Wired, Ethernet LAN data rates: 10,100,1000 Mbit/s, Console port: RJ-45. Form factor: Desktop. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 3 A

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.