HP logo

HP E24d G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
509968
Info modified on:
01 Oct 2024, 19:54:38
End of life date:
30 Jun 2021
Bullet Points HP E24d G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey:
  • - Connect, charge, and power your PC up to 100W through one USB-C™ cable<sup>[1]</sup>, then embrace easy connectivity with USB and RJ-45<sup>[3]</sup> ports. Add a second display by daisy-chaining through DisplayPort™.<sup>[4]</sup>
  • - Help IT secure and remotely manage<sup>[2,3]</sup> your deployed commercial HP PCs and the display with PXE Boot, LAN/WLAN switching, and WoL and MAC Address Pass-Through in all power states.
  • - Instantly turn on your display and laptop, even when the lid is closed, with a single button on the display. Login with your face and Windows Hello<sup>[3,5]</sup> on the webcam with IR, or use it to videoconference.<sup>[3]</sup>
Warranty:
3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP E24d G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey:

23.8", FHD (1920 x 1080), 16:9, 250 cd/m², 1000:1 static, 5000000:1 dynamic, 5 ms gray to gray

HP E24d G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey:

Create the perfect productivity hub
Inspire joy on your desk with the clean connectivity of the HP E24d G4 FHD Advanced Docking Monitor. Add your everyday accessories at the display, then add your PC with just one USB-C™[1] cable. Empower IT to remotely manage HP devices from anywhere on the network through RJ-45.[2,3]

Short summary description HP E24d G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey:

HP E24d G4, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, 5 ms, Grey

Long summary description HP E24d G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey:

HP E24d G4. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Grey

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP E24d G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Grey 6PA50AA:
[1] Video over USB-C™ requires a PC with USB-C™ DisplayPort™ Alt mode or Thunderbolt™. Thunderbolt™-enabled notebooks will function at USB-C™ speeds. Power delivery over upstream USB-C™ up to 100 Watts. Power delivery over downstream USB-C™ up to 15 Watts. Refer to Power Output in product QuickSpecs for exact specifications, PC must be compatible with the display's power output.
[2] For video over USB-C™ functionality, host PC must support the DisplayPort™ Alt mode protocol through its USB-C™ port. Thunderbolt™-enabled notebooks will function at USB-C™ speeds. Charging and port replication is supported on notebooks that have implemented USB-C™ industry specifications. Power button to turn on or wake the system, Wake-on LAN from warm and cold dock, Wake-on LAN from S4/S5, and MAC Address Pass-Through in S0, S3, S4, S5 warm and cold dock features only function on HP or HP-supported notebooks. HP does not provide Ethernet and audio drivers on Mac PCs.
[3] Internet access required and sold separately.
[4] Additional display sold separately. Daisy chain requires USB-C™ or DisplayPort™ connection to host and DisplayPort™ out to next monitor.
[5] Requires Windows 10 on connected PC.
[6] HP EliteDesk Mini Desktop PC sold separately. Requires HP B300 PC Mounting Bracket for Monitors, sold separately.
[7] Mounting hardware sold separately.
[8] Sold separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.