location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Labelling Tape 9mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Labelling Tape 9mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC-595 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766050883
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:49:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother Labelling Tape 9mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TC
  • - Laminated
  • - Brand compatibility: Brother
  • - Label colour: White on blue
  • - Tape width: 9 mm
  • - Quantity per pack: 1 pc(s)
Long product name Brother Labelling Tape 9mm :
The long product name of Brother Labelling Tape 9mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laminated Labelling Tape - 9mm, White on Blue
More>>>
Brother Labelling Tape 9mm:
The official description of Brother Labelling Tape 9mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother tape cassettes are designed to work perfectly with our P-touch labelling machines, giving you excellent results and value for money.

Short summary description Brother Labelling Tape 9mm:
This short summary of the Brother Labelling Tape 9mm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Labelling Tape 9mm, White on blue, TC, Brother, P-touch PT8, PT500, PT2000, PT3000, PT5000, 9 mm, 7.7 m

Long summary description Brother Labelling Tape 9mm:
This is an auto-generated long summary of Brother Labelling Tape 9mm based on the first three specs of the first five spec groups.

Brother Labelling Tape 9mm. Label colour: White on blue, Tape type: TC, Brand compatibility: Brother. Tape width: 9 mm, Tape length: 7.7 m, Quantity per pack: 1 pc(s)

Features
Label colour *
White on blue
Tape type
TC
Laminated
Yes
Brand compatibility
Brother
Compatibility
P-touch PT8, PT500, PT2000, PT3000, PT5000
Weight & dimensions
Tape width *
9 mm
Tape length
7.7 m
Quantity per pack
1 pc(s)
Package type
Blister
Logistics data
Harmonized System (HS) code
48219090
Brand Image Product code Product Stock Price from
Brother Labelling Tape 12mm Brother Labelling Tape 12mm
(show image)
TC-101 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-201 Brother TC-201
(show image)
TC-201 TC-201 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 12mm Brother Labelling Tape 12mm
(show image)
TC-202 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 12mm Brother Labelling Tape 12mm
(show image)
TC-203 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 9mm Brother Labelling Tape 9mm
(show image)
TC-291 Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 12mm Brother Labelling Tape 12mm
(show image)
TX-231 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 9mm Brother Labelling Tape 9mm
(show image)
TX-221 Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-241 label-making tape Black on white Brother TX-241 label-making tape Black on white
(show image)
TX-241 TX-241 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-242 label-making tape Red on white Brother TX-242 label-making tape Red on white
(show image)
TX-242 TX-242 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 9mm Brother Labelling Tape 9mm
(show image)
TX-335 Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)