location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 28TL520V-PZ LED display 71.1 cm (28") 1366 x 768 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
28TL520V-PZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28TL520V-PZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098355303
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:13:34
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 28TL520V-PZ user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 28TL520V-PZ LED display 71.1 cm (28") 1366 x 768 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 71.1 cm (28") LED
  • - 1366 x 768 pixels 16:9
  • - 5 ms 250 cd/m²
  • - 29 kWh 20 W
More>>>
Short summary description LG 28TL520V-PZ LED display 71.1 cm (28") 1366 x 768 pixels Black:
This short summary of the LG 28TL520V-PZ LED display 71.1 cm (28") 1366 x 768 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 28TL520V-PZ, 71.1 cm (28"), 1366 x 768 pixels, LED, 5 ms, Black

Long summary description LG 28TL520V-PZ LED display 71.1 cm (28") 1366 x 768 pixels Black:
This is an auto-generated long summary of LG 28TL520V-PZ LED display 71.1 cm (28") 1366 x 768 pixels Black based on the first three specs of the first five spec groups.

LG 28TL520V-PZ. Display diagonal: 71.1 cm (28"), Display resolution: 1366 x 768 pixels, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black

Display
Display diagonal *
71.1 cm (28")
Display resolution *
1366 x 768 pixels
Native aspect ratio *
16:9
Display technology *
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1366 x 768, 1366 x 768
Aspect ratio
16:9
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.67 billion colours
Multimedia
Built-in speaker(s) *
Yes
Number of speakers
2
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
1
Audio input
Yes
Audio output
Yes
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
LED indicators
Yes
Power
Energy consumption (SDR) per 1000 hours *
29 kWh
Power consumption (typical) *
20 W
Energy efficiency scale
A+++ to D
Packaging content
Stand included
Yes
Remote control included
Yes
Weight & dimensions
Width (with stand)
649.4 mm
Depth (with stand)
150.1 mm
Height (with stand)
420 mm
Weight (with stand)
4.55 kg
Width (without stand)
649.4 mm
Depth (without stand)
61.4 mm
Height (without stand)
393.8 mm
Weight (without stand)
4.5 kg