Tripp Lite logo

Tripp Lite N2LPLUG-010-YW Universal RJ45 Locking Inserts, Yellow, 10 Pack

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52368
Info modified on:
19 Feb 2024, 21:41:02
Bullet Points Tripp Lite N2LPLUG-010-YW Universal RJ45 Locking Inserts, Yellow, 10 Pack:
  • - RJ45 locking insert helps prevent unwanted cables from being connected
  • - Universal design works with most panels, wall plates and switches with RJ45 connectors
  • - Compact shape helps adjacent ports maximize their connection without blocking them
  • - Can only be unlocked with security key (sold separately) to ensure protection
  • - Color-coded yellow for fast, easy identification in a crowded rack or patch panel
Warranty:
Lifetime limited
Long product name Tripp Lite N2LPLUG-010-YW Universal RJ45 Locking Inserts, Yellow, 10 Pack:

Universal RJ45 Locking Inserts, Yellow, 10 Pack

Tripp Lite N2LPLUG-010-YW Universal RJ45 Locking Inserts, Yellow, 10 Pack:

RJ45 Locking Insert Helps Prevent Accidental or Unwanted Cable Connections
The N2LPLUG-010-YW lets you maintain strict control over your patch panel, wall plate or network switch’s RJ45 ports. The insert locks into an RJ45 port, preventing those without proper access from connecting cables. Not only does this protect data and deter tampering, but it also helps prevent a network connection from weakening due to too many ports in service. This package includes 10 yellow RJ45 locking inserts.

Easy to Install or Remove in Just a Few Seconds
This RJ45 insert secures a lock to most types of RJ45 jacks in a patch panel, wall plate or switch to prevent unauthorized connection of a patch cord or other compatible network equipment. Just connect the N2LPLUG-010-YW to the panel or switch’s RJ45 port for a secure lock. You’ll hear a click to confirm the insert has locked into place. To remove the insert, use the N2LOCK-KEY-RD security key (sold separately).

Color-Coded to Avoid Misidentification That Can Lead to a Costly Dropped Signal
Yellow color-coding allows easy, fast identification in a crowded rack or patch panel and helps prevent the insert from becoming inadvertently removed. The insert’s compact design doesn’t interfere with adjacent RJ45 jacks, even in high-density applications.

Short summary description Tripp Lite N2LPLUG-010-YW Universal RJ45 Locking Inserts, Yellow, 10 Pack:

Tripp Lite N2LPLUG-010-YW Universal RJ45 Locking Inserts, Yellow, 10 Pack, Port lock, RJ-45, Yellow, 10 pc(s), China, 10 pc(s)

Long summary description Tripp Lite N2LPLUG-010-YW Universal RJ45 Locking Inserts, Yellow, 10 Pack:

Tripp Lite N2LPLUG-010-YW Universal RJ45 Locking Inserts, Yellow, 10 Pack. Product type: Port lock, Compatible ports/slots: RJ-45, Product colour: Yellow. Country of origin: China, Products per master (outer) case: 10 pc(s), Master (outer) case gross weight: 100 g. Package width: 101.6 mm, Package depth: 12.7 mm, Package height: 127 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.