location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N2LOCK-010-YW Universal RJ45 Plug Locks, Yellow, 10 Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N2LOCK-010-YW Universal RJ45 Plug Locks, Yellow, 10 Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2LOCK-010-YW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332248640 show
Category: Port Blockers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:40:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N2LOCK-010-YW Universal RJ45 Plug Locks, Yellow, 10 Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RJ45 port lock helps prevent an RJ45 plug from coming loose from its connection
  • - Universal RJ45 design works with most Cat5/Cat6 and other cables with RJ45 connectors
  • - Locking capability avoids costly downtime due to fuzzy or lost network signals
  • - Can only be unlocked with security key (sold separately) to ensure protection
  • - Color-coded yellow for fast, easy identification in a crowded rack or patch panel
Warranty: Lifetime limited
Long product name Tripp Lite N2LOCK-010-YW Universal RJ45 Plug Locks, Yellow, 10 Pack :
The long product name of Tripp Lite N2LOCK-010-YW Universal RJ45 Plug Locks, Yellow, 10 Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal RJ45 Plug Locks, Yellow, 10 Pack
More>>>
Tripp Lite N2LOCK-010-YW Universal RJ45 Plug Locks, Yellow, 10 Pack:
The official description of Tripp Lite N2LOCK-010-YW Universal RJ45 Plug Locks, Yellow, 10 Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RJ45 Port Lock Helps Prevent Accidental Disconnection and Expensive Downtime
Having a patch cable come loose accidentally can mean the loss of a network signal or a security breach that could lead to costly downtime. The N2LOCK-010-YW helps you avoid interruptions in your Gigabit Ethernet network or digital signage system by maintaining a secure link without failure. A locking RJ45 connection is also invaluable when moving equipment within a rack or removing equipment from tight areas, ensuring the cable always stays connected. This package includes 10 yellow RJ45 plug locks.

Easy to Install or Remove in Just a Few Seconds
This RJ45 lock secures a plug to most types of RJ45 jacks in a patch panel, wall plate or switch to prevent unauthorized removal of a patch cord or other compatible network equipment. Just remove the plastic latch on top of the plug using a cutting tool, slide the N2LOCK-010-YW onto the plug, and insert the newly affixed connector into the desired RJ45 jack. You’ll hear a click to confirm the connector has locked into place. To remove the cable, use the N2LOCK-KEY-RD security key (sold separately).

Color-Coded to Avoid Misidentification That Can Lead to a Costly Dropped Signal
Yellow color-coding allows easy, fast identification in a crowded rack or patch panel and helps prevent the cable from becoming inadvertently removed. The lock’s compact design doesn’t interfere with adjacent RJ45 jacks, even in high-density applications.

Short summary description Tripp Lite N2LOCK-010-YW Universal RJ45 Plug Locks, Yellow, 10 Pack:
This short summary of the Tripp Lite N2LOCK-010-YW Universal RJ45 Plug Locks, Yellow, 10 Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N2LOCK-010-YW Universal RJ45 Plug Locks, Yellow, 10 Pack, Port lock, RJ-45, Yellow, Plastic, 10 pc(s), RoHS

Long summary description Tripp Lite N2LOCK-010-YW Universal RJ45 Plug Locks, Yellow, 10 Pack:
This is an auto-generated long summary of Tripp Lite N2LOCK-010-YW Universal RJ45 Plug Locks, Yellow, 10 Pack based on the first three specs of the first five spec groups.

Tripp Lite N2LOCK-010-YW Universal RJ45 Plug Locks, Yellow, 10 Pack. Product type: Port lock, Compatible ports/slots: RJ-45, Product colour: Yellow. Country of origin: China, Products per master (outer) case: 10 pc(s), Master (outer) case gross weight: 20 g. Package width: 101.6 mm, Package depth: 12.7 mm, Package height: 127 mm

Features
Product type *
Port lock
Compatible ports/slots *
RJ-45
Product colour *
Yellow
Material *
Plastic
Quantity per pack *
10 pc(s)
Certification
RoHS
Logistics data
Country of origin
China
Products per master (outer) case
10 pc(s)
Logistics data
Master (outer) case gross weight
20 g
Master (outer) case length
25.4 mm
Master (outer) case width
110 mm
Master (outer) case height
129.8 mm
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332248647
Weight & dimensions
Package width
101.6 mm
Package depth
12.7 mm
Package height
127 mm
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)