location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N2LOCK-KEY-RD Security Key for RJ45 Plug Locks and Locking Inserts, Red, 2 Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N2LOCK-KEY-RD Security Key for RJ45 Plug Locks and Locking Inserts, Red, 2 Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2LOCK-KEY-RD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332248664 show
Category: Port Blockers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:06:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N2LOCK-KEY-RD Security Key for RJ45 Plug Locks and Locking Inserts, Red, 2 Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small, portable tool works with RJ45 plug locks and locking inserts
  • - Releases a locked patch cable or RJ45 port in seconds
Warranty: Lifetime limited
Long product name Tripp Lite N2LOCK-KEY-RD Security Key for RJ45 Plug Locks and Locking Inserts, Red, 2 Pack :
The long product name of Tripp Lite N2LOCK-KEY-RD Security Key for RJ45 Plug Locks and Locking Inserts, Red, 2 Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Security Key for RJ45 Plug Locks and Locking Inserts, Red, 2 Pack
More>>>
Tripp Lite N2LOCK-KEY-RD Security Key for RJ45 Plug Locks and Locking Inserts, Red, 2 Pack:
The official description of Tripp Lite N2LOCK-KEY-RD Security Key for RJ45 Plug Locks and Locking Inserts, Red, 2 Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key for Universal RJ45 Plug Lock and Locking Insert Allows for Easy and Quick Use
The N2LOCK-KEY-RD provides an easy way to unlock a connection between N2LOCK-010-YW RJ45 plug lock or N2LPLUG-010-YW RJ45 locking insert and an RJ45 port. Just insert the key into either the plug lock or locking insert for instant disconnection in seconds with no damage to the port’s patch panel, wall plate or network switch. This package includes two keys.

Short summary description Tripp Lite N2LOCK-KEY-RD Security Key for RJ45 Plug Locks and Locking Inserts, Red, 2 Pack:
This short summary of the Tripp Lite N2LOCK-KEY-RD Security Key for RJ45 Plug Locks and Locking Inserts, Red, 2 Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N2LOCK-KEY-RD Security Key for RJ45 Plug Locks and Locking Inserts, Red, 2 Pack, Port blocker key, RJ-45, Red, 2 pc(s), China, 10 pc(s)

Long summary description Tripp Lite N2LOCK-KEY-RD Security Key for RJ45 Plug Locks and Locking Inserts, Red, 2 Pack:
This is an auto-generated long summary of Tripp Lite N2LOCK-KEY-RD Security Key for RJ45 Plug Locks and Locking Inserts, Red, 2 Pack based on the first three specs of the first five spec groups.

Tripp Lite N2LOCK-KEY-RD Security Key for RJ45 Plug Locks and Locking Inserts, Red, 2 Pack. Product type: Port blocker key, Compatible ports/slots: RJ-45, Product colour: Red. Country of origin: China, Products per master (outer) case: 10 pc(s), Master (outer) case gross weight: 110 g. Package width: 101.6 mm, Package depth: 12.7 mm, Package height: 127 mm

Features
Product type *
Port blocker key
Compatible ports/slots *
RJ-45
Product colour *
Red
Quantity per pack *
2 pc(s)
Logistics data
Country of origin
China
Products per master (outer) case
10 pc(s)
Master (outer) case gross weight
110 g
Logistics data
Master (outer) case length
25.4 mm
Master (outer) case width
110 mm
Master (outer) case height
129.8 mm
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332248661
Weight & dimensions
Package width
101.6 mm
Package depth
12.7 mm
Package height
127 mm
Package weight
10 g
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)