location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U460-002-2AM-C1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332218353 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:44:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB-C 3.1 hub is compatible with all USB-C and Thunderbolt 3 devices
  • - Connects external hard drives, keyboard, printer and other USB peripherals
  • - Supports USB 3.1 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 3-year limited
Long product name Tripp Lite U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver :
The long product name of Tripp Lite U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver
More>>>
Tripp Lite U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver:
The official description of Tripp Lite U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-C/Thunderbolt 3 Hub Connects USB Peripherals to Your Laptop or Tablet
This USB-C hub allows you to connect up to three USB peripherals to your tablet, laptop, notebook, MacBook, Chromebook, smartphone or PC. This lets you expand the potential of your device by connecting USB peripherals, such as an external hard drives, flash drives, power meters and printers.

USB Ports Transfer Data from Peripheral to Device at Fast USB 3.1 Gen 1 Speeds
Both USB-A ports and the USB-C port transfers data at speeds up to 5 Gbps, which is 10 times faster than USB 2.0. The USB ports are backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices.
Note: Host must support USB OTG (On-the-Go)
Dual Memory Card Slots Are Ideal for Moving Large Files

You can also insert memory cards into their corresponding slots to transfer data at USB 2.0 speeds up to 480 Mbps. The memory card readers support MicroSD and SD/MMC cards for convenient access to digital photos, camcorder videos, smartphone data and other essential files. Both memory card slots can be used simultaneously for maximum access to external storage.

Built-In USB-C Cable Connects in Either Direction
Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.

Ready to Use Right Out of the Package
The plug-and-play USB Type-C hub is specifically designed for use with the MacBook, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software, drivers or external power. The aluminum housing is about the size of a credit card to make it easy to carry in a pocket, backpack or laptop bag for use anywhere.

Short summary description Tripp Lite U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver:
This short summary of the Tripp Lite U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Silver, MicroSD (TransFlash), SD, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Aluminium, China

Long summary description Tripp Lite U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver:
This is an auto-generated long summary of Tripp Lite U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver based on the first three specs of the first five spec groups.

Tripp Lite U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product colour: Silver, Compatible memory cards: MicroSD (TransFlash), SD, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Power supply type: USB. Width: 33.3 mm, Depth: 113.5 mm, Height: 13.5 mm. Package width: 150.1 mm, Package depth: 80 mm, Package height: 20.1 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Performance
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), SD
Product colour *
Silver
Hub interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Plug and Play
Yes
Housing material
Aluminium
Country of origin
China
Certification
RoHS, REACH, FCC, CE
Power
Power supply type
USB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
33.3 mm
Weight & dimensions
Depth
113.5 mm
Height
13.5 mm
Weight
70 g
Packaging data
Package width
150.1 mm
Package depth
80 mm
Package height
20.1 mm
Package weight
100 g
Packaging content
Manual
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332218350
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case width
231.1 mm
Master (outer) case length
165.1 mm
Master (outer) case height
100.1 mm
Master (outer) case gross weight
1.2 kg
Harmonized System (HS) code
8517.62.0090
Other features
Cable length
0.15 m
Maximum operating temperature
40 °C
Brand Image Product code Product Stock Price from
Tripp Lite U460-003-3AGALC 3-Port USB-C Hub - USB 3.x (5Gbps) Hub Ports, Gigabit Ethernet, Thunderbolt 3, 100W PD Charging, Aluminum Housing Tripp Lite U460-003-3AGALC 3-Port USB-C Hub - USB 3.x (5Gbps) Hub Ports, Gigabit Ethernet, Thunderbolt 3, 100W PD Charging, Aluminum Housing
(show image)
U460-003-3AGALC U460-003-3AGALC 3-Port USB-C Hub - USB 3.x (5Gbps) Hub Ports, Gigabit Ethernet, Thunderbolt 3, 100W PD Charging, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK17-GY USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray Tripp Lite U442-DOCK17-GY USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray
(show image)
U442-DOCK17-GY U442-DOCK17-GY USB-C Dock with Optional Internal Hard Drive, 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, SATA III, 100W PD Charging, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H4GUC2 USB-C Multiport Adapter - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, 100W PD Charging, HDR, HDCP 2.2 Tripp Lite U444-06N-H4GUC2 USB-C Multiport Adapter - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, 100W PD Charging, HDR, HDCP 2.2
(show image)
U444-06N-H4GUC2 U444-06N-H4GUC2 USB-C Multiport Adapter - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, 100W PD Charging, HDR, HDCP 2.2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H3UC2 USB-C Multiport Adapter - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDR, HDCP 2.2 Tripp Lite U444-06N-H3UC2 USB-C Multiport Adapter - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDR, HDCP 2.2
(show image)
U444-06N-H3UC2 U444-06N-H3UC2 USB-C Multiport Adapter - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDR, HDCP 2.2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H4UBC2 USB-C Multiport Adapter - HDMI 4K 60 Hz, 4:4:4, HDR, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, Black Tripp Lite U444-06N-H4UBC2 USB-C Multiport Adapter - HDMI 4K 60 Hz, 4:4:4, HDR, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, Black
(show image)
U444-06N-H4UBC2 U444-06N-H4UBC2 USB-C Multiport Adapter - HDMI 4K 60 Hz, 4:4:4, HDR, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK5D-GY USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, Memory Card, 100W PD Charging, Detachable Cord Tripp Lite U442-DOCK5D-GY USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, Memory Card, 100W PD Charging, Detachable Cord
(show image)
U442-DOCK5D-GY U442-DOCK5D-GY USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, Memory Card, 100W PD Charging, Detachable Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK5-GY USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, Memory Card, 100W PD Charging Tripp Lite U442-DOCK5-GY USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, Memory Card, 100W PD Charging
(show image)
U442-DOCK5-GY U442-DOCK5-GY USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, Memory Card, 100W PD Charging 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK3-B USB-C Dock - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, Gigabit Ethernet, Memory Card Slots, 100W PD Charging Tripp Lite U442-DOCK3-B USB-C Dock - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, Gigabit Ethernet, Memory Card Slots, 100W PD Charging
(show image)
U442-DOCK3-B U442-DOCK3-B USB-C Dock - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, Gigabit Ethernet, Memory Card Slots, 100W PD Charging 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-003-3A1GB 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Black Tripp Lite U460-003-3A1GB 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Black
(show image)
U460-003-3A1GB U460-003-3A1GB 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK13-S USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, GbE Tripp Lite U442-DOCK13-S USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, GbE
(show image)
U442-DOCK13-S U442-DOCK13-S USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, GbE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)