location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C Travel Hub G2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Travel Hub G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7PJ38AA#ABB
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year limited warranty.
Long product name HP USB-C Travel Hub G2 :
The long product name of HP USB-C Travel Hub G2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Travel Hub G2
More>>>
HP USB-C Travel Hub G2:
The official description of HP USB-C Travel Hub G2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

On-the-go port expansion and charging
Easily expand your laptop’s connectivity when working on the go with HP USB-C Travel Hub G2.[1] Add an extra display[2] and your accessories, charge your laptop and phone—all with one USB-C™ cable connection.

Short summary description HP USB-C Travel Hub G2:
This short summary of the HP USB-C Travel Hub G2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C Travel Hub G2, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 90 W, Black, 60 Hz, HDMI, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, VGA, Taiwan

Long summary description HP USB-C Travel Hub G2:
This is an auto-generated long summary of HP USB-C Travel Hub G2 based on the first three specs of the first five spec groups.

HP USB-C Travel Hub G2. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 90 W. Product colour: Black, Maximum refresh rate: 60 Hz, Hub interfaces: HDMI, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, VGA. USB cable length: 0.4 m. Windows operating systems supported: Windows 10, Windows 11, Other operating systems supported: ChromeOS. Width: 173 mm, Depth: 48 mm, Height: 13 mm

Lighten your load with one multi-purpose hub

Carry one hub for all your devices and get pass-through connectivity and scalable power delivery to your HP laptop through its 45W, 65W or 90W adapter. Leave your adapter behind and power the hub from your device’s USB-C™ port.[3]

Small hub. Big connectivity.

Expand a single laptop USB-C™ port into three versatile connections—two USB ports for your accessories and HDMI or VGA for an external display.[2]

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB Power Delivery
Yes
USB Power Delivery up to
90 W
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
Maximum refresh rate
60 Hz
Product colour *
Black
Hub interfaces
HDMI, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, VGA
Country of origin
Taiwan
Performance
Compatibility
HP ProBook 450 G6 Notebook PC; HP ProBook 440 G6 Notebook PC; HP ProBook 430 G6 Notebook PC; HP ProBook x360 440 G1 Notebook PC; HP ProBook 445R G6 Notebook PC; HP ProBook 455R G6 Notebook PC; HP ProBook 445 G6 Notebook PC; HP ProBook 455 G6 Notebook PC; HP ProBook 470 G5 Notebook PC; HP ProBook 450 G5 Notebook PC; HP ProBook 440 G5 Notebook PC; HP ProBook 430 G5 Notebook PC; HP ProBook 455 G5 Notebook PC; HP ProBook 640 G5 Notebook PC; HP ProBook 650 G5 Notebook PC; HP ProBook 640 G4 Notebook PC; HP ProBook 650 G4 Hex Core Notebook PC; HP ProBook 650 G4 Notebook PC; HP ProBook 645 G4 Notebook PC; HP EliteBook 840 G6 Healthcare Edition Notebook PC; HP EliteBook 840 G5 Healthcare Edition Notebook PC; HP Elite Dragonfly Notebook PC; HP EliteBook x360 1040 G6 Notebook PC; HP EliteBook x360 1030 G4 Notebook PC; HP EliteBook x360 1040 G5 Notebook PC; HP EliteBook x360 1030 G3 Notebook PC; HP Elite x2 G4; HP Elite x2 1013 G3; HP EliteBook x360 830 G6 Notebook PC; HP EliteBook x360 830 G5 Notebook PC; HP EliteBook 830 G6 Notebook PC; HP EliteBook 836 G6 Notebook PC; HP EliteBook 840 G6 Notebook PC; HP EliteBook 850 G6 Notebook PC; HP EliteBook 745 G6 Notebook PC; HP EliteBook 745 G5 Notebook PC; HP EliteBook 755 G5 Notebook PC; HP EliteBook 840 G5 Notebook PC; HP EliteBook 850 G5 Notebook PC; HP EliteBook 840r G4 Notebook PC; HP EliteBook 830 G5 Notebook PC; HP EliteBook 735 G6 Notebook PC; HP EliteBook 735 G5 Notebook PC; HP ZBook 14u G6 Mobile Workstation; HP ZBook 15u G6 Mobile Workstation; HP ZBook 15 G6 Mobile Workstation; HP ZBook 15 G5 Mobile Workstation; HP ZBook 17 G6 Mobile Workstation; HP ZBook 17 G5 Mobile Workstation; HP EliteBook 1050 G1 Notebook PC; HP ZBook Studio G5 Mobile Workstation; HP ZBook Studio x360 G5 Convertible Workstation; HP ZHAN 66 Pro 15 G2 Notebook PC; HP ZHAN 66 Pro 13 G2 Notebook PC; HP ZHAN 66 Pro 14 G2 Notebook PC; HP 340 G5 Notebook PC; HP 348 G5 Notebook PC
HP segment
Home
Power
USB cable length
0.4 m
Software
Windows operating systems supported
Windows 10, Windows 11
Other operating systems supported
ChromeOS
Weight & dimensions
Width
173 mm
Depth
48 mm
Height
13 mm
Weight
24.7 g
Logistics data
Harmonized System (HS) code
84719000
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer HP USB-C Travel Hub G2:
Disclaimer

[2] Supports a single display up to 4960 x 2160 @30Hz (2 lane DP only via HDMI) or 1920 x 1200 @ 60Hz via VGA.
[3] Power adapter not included.