location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 22MN430M-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22MN430M-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22MN430M-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098647774 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:15:17
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 22MN430M-B user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 22MN430M-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full HD IPS Display
  • - AMD Radeon FreeSync™
  • - Reader Mode
  • - Flicker Safe
  • - OnScreen Control
  • - Wall Mountable
Long product name LG 22MN430M-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black :
The long product name of LG 22MN430M-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5", IPS, 1920 x 1080, 16:9, 2 x HDMI, D-Sub, 29W, 100-240 V, 50/60 Hz, 509.6 x 181.9 x 395.8 mm, 2800 g
More>>>
LG 22MN430M-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
The official description of LG 22MN430M-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

True Color at Any Angle
IPS technology highlights the performance of liquid crystal displays. Response times are shortened, color reproduction is improved, and users can view the screen at virtually any angle.

Reduces Visual Fatigue
Flicker Safe reduces the onscreen flicker level to almost zero, which helps protect your eyes. Users can comfortably work throughout the day.

Less Blue, Improved Visual Comfort
Reducing blue light to help lessen eye fatigue, Reader Mode provides optimal condition for reading. With just a few movement of joystick control, you can more comfortably read your monitor screen.

Clearer, Smoother Image
With Radeon FreeSync™ technology, gamers can experience seamless, fluid movement throughout hi-res, fast-paced games. Radeon FreeSync™ virtually eliminates screen tearing and stuttering.

React Faster to Opponents
Minimize input lag with Dynamic Action Sync so gamers can catch every single moment in real-time.

Attack First in Dark
Gamers can avoid snipers hiding in the darkest places and quickly escape situations when the flash explodes.

Better Aim
The target point is fixed in the center to enhance shooting accuracy.

Short summary description LG 22MN430M-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the LG 22MN430M-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 22MN430M-B, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description LG 22MN430M-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of LG 22MN430M-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

LG 22MN430M-B. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Colour gamut
72%
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
2
HDMI version
1.4
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Height adjustment *
No
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
18 kWh
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
509.6 mm
Depth (with stand)
181.9 mm
Height (with stand)
395.8 mm
Weight (with stand)
2.8 kg
Width (without stand)
509.6 mm
Depth (without stand)
38.5 mm
Height (without stand)
305.7 mm
Weight (without stand)
2.5 kg
Packaging data
Package width
640 mm
Package depth
124 mm
Package height
365 mm
Package weight
3.8 kg
Package type
Box
Packaging content
Cables included
AC, HDMI
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
Australia 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)