location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp UP2718Q computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UP2718Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AMVM
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 12:12:24
The date of the most recent change of this product data-sheet in Icecat.
DELL 210-AMVM user manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
UP2718Q Outline Dimension (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp UP2718Q computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LCD IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 8 ms 400 cd/m² 1000:1
  • - 90 W
Warranty: 3 Years
Long product name DELL UltraSharp UP2718Q computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver :
The long product name of DELL UltraSharp UP2718Q computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" (3840 x 2160, IPS), 16:9, 400 - 1000 cd/m², 1000 - 20000:1, 178/178°, VESA (100 x 100 mm), 4 x USB 3.0, 2 x HDMI, 1 x DisplayPort, 1 x Mini-DisplayPort, 8.4 kg
More>>>
DELL UltraSharp UP2718Q computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver:
The official description of DELL UltraSharp UP2718Q computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create your masterpiece
Design and edit your best work yet with incredible visuals on Dell’s first 27" 4K HDR monitor that meets HDR10 standards. View lifelike colors, exceptional clarity and striking details. Plus, with Dell PremierColor, your visuals are enhanced with superior color performance.

Visuals that inspire
Realism like never before: An incredible peak brightness of 1,000 nits (at least three times brighter than today’s standard SDR displays2) means you’ll see the deepest blacks and brightest whites for impressive, true-to-life visuals.

Details even in the dark: Whether you are working in the shadows or the light, you’ll still see small details that would otherwise be lost without a high contrast ratio of 20,000:1 and 384 local dimming zones.

The video editor’s choice: Handle even the most color-critical postproduction editing like a pro with the Rec. 2020 color space.

Capture every nuance: Experience four times more detail than Full HD with 3840x2160 Ultra HD 4K resolution.

Dell PremierColor—Exceptional for Color Professionals
A broad, brilliant spectrum: Dell PremierColor offers wide color coverage that meets major industry standards—100% AdobeRGB, 100% sRGB, 100% Rec. 709, 97.7% DCI-P3 and 76.9% Rec. 2020—for immaculate, unwavering colors.

Extraordinary color depth: Enjoy a tremendous level of detail that only the depth of 1.07 billion colors (that’s 64 times more color depth than standard monitors) can provide. Even in dark areas, you’ll see better color gradation and precision in more shades.

Fine-tune with precision: Customize color parameters to your preference using the Custom Color mode, the SDK4 or the optional X-rite i1Display Pro colorimeter5.

Accurate color, out of the box: Your monitor is calibrated on AdobeRGB and sRGB to an accuracy of Delta-E less than 2. An included factory calibration report gives you the confidence that colors will be impressively accurate right from the start.

Sit back. Relax. Create.
Convenient connections: Experience multiple plugin options with dual HDMI2.0a for simple connectivity to HDR devices.

Simple manageability: View applications between two PCs simultaneously on your screen and manage the content with only one keyboard and mouse with a convenient Keyboard, Video and Mouse (KVM) feature.

Designed with you in mind: No one works the same—tilt, pivot, swivel and adjust the height to experience your most comfortable setup.

Short summary description DELL UltraSharp UP2718Q computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver:
This short summary of the DELL UltraSharp UP2718Q computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp UP2718Q, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Black, Silver

Long summary description DELL UltraSharp UP2718Q computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver:
This is an auto-generated long summary of DELL UltraSharp UP2718Q computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver based on the first three specs of the first five spec groups.

DELL UltraSharp UP2718Q. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Display
Display diagonal *
68.6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
8 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Supported video modes
480p, 576p, 720p, 1080i, 1080p, 2160p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Response time (fast)
6 ms
Pixel pitch
0.1554 x 0.1554 mm
Pixel density
163 ppi
Horizontal scan range
30 - 140 kHz
Vertical scan range
24 - 75 Hz
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Colour gamut
100%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Feet colour
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
2
USB Type-A downstream ports quantity
4
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
DisplayPorts quantity
1
Mini DisplayPorts quantity
1
Audio input
No
Audio output
Yes
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
14.5 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
90 W
Power consumption (standby) *
0.5 W
Power consumption (max)
120 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Current rating
1.8 A
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Weight & dimensions
Width (with stand)
626.4 mm
Depth (with stand)
200.3 mm
Height (with stand)
547.1 mm
Weight (with stand)
8.4 kg
Width (without stand)
626.4 mm
Depth (without stand)
64.4 mm
Height (without stand)
369.1 mm
Weight (without stand)
5.98 kg
Bezel width (side)
1.38 cm
Bezel width (top)
1.38 cm
Bezel width (bottom)
1.76 cm
Packaging data
Package weight
11.6 kg
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, Mini DisplayPort, USB
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
BRF, PVC
Other features
TV tuner integrated
No
Compliance certificates
RoHS
Dell E-Value Code
UP2718Q
Certification
RoHS, WEEE, E-Standby, ERP, CEL, EuP
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 08:57:53
Uk has collected 17 expert reviews for DELL UltraSharp UP2718Q computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
tomshardware.co.uk
Updated:
2020-02-01 08:57:47
Like all new video standards, High Dynamic Range (HDR) has caused its share of confusion for buyers. First, there are the three specs: HDR10, Dolby Vision, and the upcoming Hybrid Log Gamma (HLG). Not all displays support all three. Then there is the subj...
Bottom line When plasma televisions died out a couple of years ago, we lamented the loss of a truly high-contrast panel technology that delivered amazing picture quality from good-old hi-def with Rec.709 color and standard dynamic range. LCDs have tried various metho...
0%
tftcentral.co.uk
Updated:
2020-02-01 08:57:53
We have seen quite a surge in the popularity of HDR (High Dynamic Range) in the monitor market over the last 6 months or so, as this technology extends beyond the TV sector and in to desktop displays as well. We have already written an in depth article a...
Good Massive range of colour spaces and wide gamut support for colour critical and professional uses, Hardware calibration and very good uniformity correction function, HDR10 / Ultra HD Premium HDR spec and 384-zone FALD backlight...
Bad Not the fastest pixel response times, some moderate lag and limited to 60Hz so not ideal for fast PC gaming, Achieving HDR from a PC is still very difficult, but no fault of the displays, Hardware calibration is very slow, thankfully you won't have to rep...
Bottom line In wrapping up this massive review it feels important to remember the target market and uses for this Dell display. It is a high-end screen aimed at colour critical work, professional users and HDR content creators primarily. No doubt it will attract some...
0%
chip.com.my
Updated:
2020-02-01 08:57:53
Picking a monitor nowadays has become a bit of a chore, especially since there's so many options and features available to the consumer. Ranging from better colour reproduction to higher refresh rates for smoother and faster gameplay. Then of course comes...
Good HDR10, 4K resolution, Excellent colours...
Bottom line A monitor that checks all the right boxes when it comes to a balance of performance and price. If you need a professional monitor without unnecessary bells and whistles, we highly recommend this.(previously published in issue June 2017)...
0%
monitornerds.com
Updated:
2020-02-01 08:57:43
Adobe RGB monitors are a staple for designers and studios who want a wide gamut-screen that is beneficial for creating eye-popping content. Being able to display an exponentially increased color palette improves the accuracy and quality of your projects f...
0%
monitornerds.com
Updated:
2020-02-01 08:57:43
Monitors for gaming and design are in demand nowadays thanks to the boom of the digital age which spawned careers in content creation, editing, and grading. Gaming with these designer builds isn't far behind since most of the time the PC in use is quite p...
0%
monitornerds.com
Updated:
2020-02-01 08:57:43
Questions regarding affordable monitors for HDR editing aren't as common as those intended for gaming or entertainment which are readily available on retailers. Recently, we received a very interesting query from David who works with a video editing team...
0%
monitornerds.com
Updated:
2020-02-01 08:57:43
HDR monitors for gaming are in many ways imperfect due to a myriad of reasons such as poor content compatibility and confusing industry standards. This category met setbacks, but that hasn't stop manufacturers from attempting to make amazing iterations. T...
Bottom line Unfortunately, the display industry has not yet perfected HDR monitors to make them perfect for gaming. Manufacturers and engineers have a long way to go before this mess is sorted out, despite the massive demand and complaints from those who are eagerly...
0%
monitornerds.com
Updated:
2020-02-01 08:57:43
Choosing a monitor can be daunting or confusing if you don't know what to look for or expect too much. There are a lot of aspects to base a decision on, but your maximum budget will always be the deciding factor. Raising your spending ceiling will still g...
Bottom line The number rule we always believe in when choosing monitors is to always manage your expectations in relation to the amount you are willing to spend. Monitors are technical marvels spawned from years of development and advancements, so we can't expect the...
0%
monitornerds.com
Updated:
2020-02-01 08:57:43
PS4 Pro 1TB Console (Black)Buy Now4K monitors for PS4 Pro have steadily risen in popularity due to superb advantages over a regular TV. TVs are more capable when it comes to HDR, but the f aster response times and lower latencies of gaming monitors become...
Bottom line This guide includes both gaming and professional 4K monitors for PS4 Pro gaming making the selection process a bit more convenient for you. Having a faster, and more manageable form factor are huge advantages when considering these products over humongou...
0%
geardiary.com
Updated:
2020-02-01 08:57:43
My current home computing setup includes a 13” MacBook Pro connected to two 27” monitors. They look great and get the job done. But there is little that compares to the Dell UP2718Q 27” 4K HDR Monitor. With amazing resolution and remarkable color accurac...
Good Amazing resolution, Professional-grade color accuracy, Plenty of connectivity options, Variable angle, height, and orientation...
Bad Truly a wolf in simple, sheep's clothing, Pricey...
0%
tomshardware.com
Updated:
2020-02-01 08:57:43
Like all new video standards, High Dynamic Range (HDR) has caused its share of confusion for buyers. First, there are the three specs: HDR10, Dolby Vision, and the upcoming Hybrid Log Gamma (HLG). Not all displays support all three. Then there is the subj...
Good HDR10, Ultra HD resolution, DCIP3 & Adobe RGB color, Tremendous contrast in HDR mode, 384zone backlight, Build quality...
Bad Factory calibrated modes could be more accurate, Occasional halo effects in HDR mode, Not enough calibration memories...
Bottom line The Dell UP2718Q is, for now, a unique monitor. It's the first zone-dimming backlight we've seen in a desktop display, and the first consumer-level panel that can truly do justice to HDR content. Coupled with reasonably accurate color that extends all...
0%
techaeris.com
Updated:
2020-02-01 08:57:47
While 4K HDR monitors have yet to make a huge impact in the consumer market, there's no doubt that their time is coming. As that time approaches you may be looking for a good 4K HDR monitor to invest in now. The Dell UP2718Q is a solid choice and it has t...
Good Classic Dell monitor design, Great 4K HDR picture, USB 3.0 ports on the side, Can adjust height as well as tilt...
Bad Price may still be high for some...
Bottom line Dell makes really great monitors in general. The UP2718Q is no exception here and it's a solid choice if you're searching for a 4K monitor for your desk. Don't let the $1999USD price tag scare you too much, Dell has it listed for $1479USD and that's reall...
94%
monitornerds.com
Updated:
2020-02-01 08:57:47
The Dell UP2718Q is designed to offer superb color fidelity with the help of HDR to create stunning visuals in 4K. The subject of HDR displays are still muddled at this point since the category isn't mature enough to present a fixed benchmark, but this p...
Bottom line By typical standards, the Dell UP2718Q is a fantastic monitor regarding its color accuracy and imaging fidelity. Professionals who are willing to spend the extra dough and get a suitable display for color critical work should consider this model for it's...
0%
Disclaimer DELL UltraSharp UP2718Q computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black, Silver:
Disclaimer

Actual configuration might differ from illustration