location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN Rack mount kit for The Presentation Matrix Switch (VP); Under Table Mount Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack mount kit for The Presentation Matrix Switch (VP); Under Table Mount Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2X-044G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264648663 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:27
The date of the most recent change of this product data-sheet in Icecat.
product (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN Rack mount kit for The Presentation Matrix Switch (VP); Under Table Mount Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - This product must be operated using the power type marked on the label. If you are not sure if the power type is correct, please contact the seller or the local power company
  • - Do not put any objects on the power cord or wiring. Also, route the line properly to prevent tripping accidents
  • - If you use an extension cord with this product, make sure the total amperage of all devices using the extension cord does not exceed its amperage limit. Also, make sure the amperage of each device plugged into the extension cord does not exceed 15 amperes
  • - To protect your system, avoid increasing or decreasing the supply of electricity suddenly. A surge suppressor, power regulator, or uninterruptible power supply (UPS) is recommended
  • - When this product is used together with other devices, make sure they are all grounded properly. If any damage is caused as a result of improper grounding, we will not be held responsible
Warranty: ATEN warrants its hardware in the country of purchase against flaws in materials and workmanship for a Warranty Period of two [2] years (warranty period may vary in certain regions/countries) commencing on the date of original purchase. This warranty period includes the LCD panel of ATEN LCD KVM Switches. For UPS products, the device warranty is two [2] years but battery is one [1] year. Select products are warranted for an additional year (see A+ Warranty for further details). Cables and accessories are not covered by the Standard Warranty.
Long product name ATEN Rack mount kit for The Presentation Matrix Switch (VP); Under Table Mount Kit :
The long product name of ATEN Rack mount kit for The Presentation Matrix Switch (VP); Under Table Mount Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Under Table Mounting Kit
More>>>
ATEN Rack mount kit for The Presentation Matrix Switch (VP); Under Table Mount Kit:
The official description of ATEN Rack mount kit for The Presentation Matrix Switch (VP); Under Table Mount Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For the convenience of your installation, ATEN offers a mounting kit that allows you to install the Presentation Matrix Switch or Rack KVM Switches under the table. Please refer to the Compatible Products information below and the User Manuals of the Presentation Matrix Switches/Rack KVM Switches located in the Support and Download tab for further information.

Short summary description ATEN Rack mount kit for The Presentation Matrix Switch (VP); Under Table Mount Kit:
This short summary of the ATEN Rack mount kit for The Presentation Matrix Switch (VP); Under Table Mount Kit data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN Rack mount kit for The Presentation Matrix Switch (VP); Under Table Mount Kit, Mounting bracket, Black, 1U, VP2120 VP1421 VP1420 VP2730 VP1920 CS17916 CS1798, 366 g, 2 pc(s)

Long summary description ATEN Rack mount kit for The Presentation Matrix Switch (VP); Under Table Mount Kit:
This is an auto-generated long summary of ATEN Rack mount kit for The Presentation Matrix Switch (VP); Under Table Mount Kit based on the first three specs of the first five spec groups.

ATEN Rack mount kit for The Presentation Matrix Switch (VP); Under Table Mount Kit. Type: Mounting bracket, Product colour: Black, Rack capacity: 1U. Weight: 366 g. Quantity per pack: 2 pc(s), Package width: 42 mm, Package depth: 124 mm. Screw type: Phillips, Self. Master (outer) case net weight: 1.83 kg, Master (outer) case width: 250 mm, Master (outer) case length: 325 mm

Features
Type *
Mounting bracket
Product colour *
Black
Rack capacity
1U
Compatibility
VP2120 VP1421 VP1420 VP2730 VP1920 CS17916 CS1798
Weight & dimensions
Weight
366 g
Packaging data
Quantity per pack
2 pc(s)
Package width
42 mm
Package depth
124 mm
Package height
129 mm
Package weight
440 g
Packaging content
Mounting kit
Yes
Screws included
Yes
Screw type
Phillips, Self
Number of screws
14
Logistics data
Master (outer) case net weight
1.83 kg
Master (outer) case width
250 mm
Master (outer) case length
325 mm
Master (outer) case height
175 mm
Master (outer) case gross weight
2.55 kg
Products per master (outer) case
5 pc(s)
Harmonized System (HS) code
85389099
Brand Image Product code Product Stock Price from
ATEN Rack Mounting Kit ATEN Rack Mounting Kit
(show image)
2X-049G Rack Mounting Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)