location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot G7 X Mark III Premium Vlogger Kit Compact camera 20.1 MP CMOS 5472 x 3648 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot G7 X Mark III Premium Vlogger Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3637C027
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574664910
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2022 17:47:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot G7 X Mark III Premium Vlogger Kit Compact camera 20.1 MP CMOS 5472 x 3648 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 20.1 MP CMOS Touchscreen Black
  • - Image stabilizer
  • - Optical zoom: 4.2x Digital zoom: 4x
  • - TTL Face tracking
  • - ISO sensitivity (min): 125 ISO sensitivity (max): 12800 Fastest camera shutter speed: 1/25600 s Slowest camera shutter speed: 1 s ± 3EV (1/3EV step)
  • - Video recording 3840 x 2160 pixels 4K Ultra HD
  • - Built-in microphone PictBridge USB Type-C HDMI Bluetooth Wi-Fi
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Canon PowerShot G7 X Mark III Premium Vlogger Kit Compact camera 20.1 MP CMOS 5472 x 3648 pixels Black:
This short summary of the Canon PowerShot G7 X Mark III Premium Vlogger Kit Compact camera 20.1 MP CMOS 5472 x 3648 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot G7 X Mark III Premium Vlogger Kit, 20.1 MP, 5472 x 3648 pixels, CMOS, 4.2x, 4K Ultra HD, Black

Long summary description Canon PowerShot G7 X Mark III Premium Vlogger Kit Compact camera 20.1 MP CMOS 5472 x 3648 pixels Black:
This is an auto-generated long summary of Canon PowerShot G7 X Mark III Premium Vlogger Kit Compact camera 20.1 MP CMOS 5472 x 3648 pixels Black based on the first three specs of the first five spec groups.

Canon PowerShot G7 X Mark III Premium Vlogger Kit. Camera type: Compact camera, Megapixel (approx.): 20.1 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 12800. Optical zoom: 4.2x, Digital zoom: 4x, Focal length range: 8.8 - 36.8 mm. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. PictBridge. Product colour: Black

Picture quality
Camera type *
Compact camera
Megapixel (approx.) *
20.1 MP
Sensor type *
CMOS
Maximum image resolution *
5472 x 3648 pixels
Still image resolution(s) *
5472 x 3648, 3648 x 2432, 2736 x 1824, 2400 x 1600, 4864 x 3648, 3248 x 2432, 2432 x 1824, 2112 x 1600, 5472 x 3072, 3648 x 2048, 2736 x 1536, 2400 x 1344, 3648 x 3648, 2432 x 2432, 1824 x 1824, 1600 x 1600
Image stabilizer *
Yes
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Total megapixels
20.9 MP
Image formats supported *
JPEG, RAW
Lens system
Optical zoom *
4.2x
Digital zoom *
4x
Focal length range
8.8 - 36.8 mm
Minimum focal length (35mm film equiv)
24 mm
Maximum focal length (35mm film equiv)
100 mm
Minimum aperture number
1.8
Maximum aperture number
2.8
Lens structure (elements/groups)
11/9
Extra/Smart zoom
8.4x
Combined zoom
17x
Number of aspheric elements
3
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
AI Focus, Continuous Auto Focus, Servo Auto Focus, Single Auto Focus
Auto Focus (AF) object detection
Face
Face tracking
Yes
Normal focusing range (tele)
0.4 m
Normal focusing range (wide)
0.05 m
Auto Focus (AF) points
31
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
125
ISO sensitivity (max) *
12800
ISO sensitivity
125, 160, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2500, 3200, 4000, 5000, 6400, 8000, 10000, 12800
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure correction *
± 3EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/25600 s
Slowest camera shutter speed *
1 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Flash off, Flash on, Manual, Red-eye reduction, Second curtain synchro, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.5 - 7 m
Flash range (tele)
0.4 - 4 m
Flash sync-speed
1/2000 s
Flash exposure compensation
Yes
Flash exposure correction
±2EV (1/3 EV step)
Video
Video recording *
Yes
Maximum video resolution *
3840 x 2160 pixels
Video
HD type *
4K Ultra HD
Video resolutions
1280 x 720, 1920 x 1080, 3840 x 2160
Video formats supported
AVC, H.264, MP4, MPEG4
Audio
Built-in microphone *
Yes
Audio system
stereo
Audio formats supported
LC-AAC
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Touchscreen *
Yes
Display diagonal *
7.62 cm (3")
Display diagonal (metric)
7.5 cm
Display resolution (numeric)
1040000 pixels
Display aspect ratio
3:2
Flip-out screen
Yes
Vari-angle LCD display
Yes
Ports & interfaces
PictBridge *
Yes
USB connector
USB Type-C
HDMI *
Yes
HDMI connector type
Micro
Microphone in
Yes
Network
Bluetooth *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Portrait, Self-portrait
Self-timer delay *
2, 10 s
Brightness adjustment
Yes
Multi burst mode
Yes
Dioptre correction
Yes
Histogram
Yes
Direct printing
Yes
Orientation sensor
Yes
Camera file system
DPOF 1.1, Exif 2.21
Tripod mounting supported *
Yes
Built-in processor
Yes
Image processor
DIGIC 8
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
265 shots
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
105.5 mm
Depth
41.4 mm
Height
60.9 mm
Weight (including battery)
340 g
Packaging content
Wrist strap included
Yes
Cables included
AC
Battery charger included
Yes
Batteries included
Yes
Quick start guide
Yes
Country Distributor
Magyarország 2 distributor(s)
España 1 distributor(s)