location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite S3M40KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3M40KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3M40KXD-NIB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332239785 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:56:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite S3M40KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Best-in-class footprint and power density minimize space requirements for up to 40kVA
  • - Intuitive LCD interface offers key performance, configuration and diagnostics info
  • - High efficiency (94% on-line, 98% ECO mode) helps reduce operating costs
  • - Add optional WEBCARDLX with latest version of PADM20 for enhanced remote management
  • - Parallel for capacity and redundancy up to 3 units
  • - Single and dual AC input capability
Warranty: 2-year limited
Long product name Tripp Lite S3M40KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries :
The long product name of Tripp Lite S3M40KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries
More>>>
Tripp Lite S3M40KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries:
The official description of Tripp Lite S3M40KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Battery Backup and VFI Operation Protect Critical Loads
The SmartOnline® S3M40KXD-NIB IGBT UPS supports the continuous availability of your most important loads through all power conditions, providing a compact backup power platform that’s easy to manage and inexpensive to operate. Sophisticated voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 40kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications, corporate, commercial, retail, financial, security, transportation, emergency and edge infrastructure environments.

Best-in-Class Footprint for Easy Integration into Your Network Application
This on-line double-conversion UPS system has a very small footprint of just 0.24 square meters. It requires less valuable space in your facility, and you can install the UPS system in spaces that would previously have required expensive retrofitting.

Efficient Operation and Design Reduces Cost of Ownership
This UPS benefits from highly efficient transformer-free double-conversion technology that delivers operating cost savings. It achieves 94% efficiency in double-conversion mode and up to 98% in ECO mode, reducing your power and cooling costs. A low THDi (<3%) improves generator compatibility. A low THDv (≤2%) and active power factor correction improve output performance. The hardware and firmware platform design reduces the number of unique boards, improving mean time to repair (MTTR) and resulting in reduced downtime. Built-in static and maintenance bypass transfer UPS load to utility power during faults, overloads and maintenance, which also avoids costly system downtime.

External Batteries Supply Reliable Backup with Expandable Runtime Options
The S3M40KXD-NIB online double-conversion UPS uses external scalable battery cabinets (sold separately) to provide backup support in case of a power failure. For instance, the Tripp Lite BP480V65 provides up to 28 minutes of extended runtime at full load, and the BP480V40 provides up to 15 minutes. The UPS system automatically restarts after a lengthy power outage.

Intuitive LCD Interface Delivers Important Performance Information at a Glance
The interactive front-panel LCD interface displays critical operating conditions and diagnostic data, including operating mode, input/output voltage, load, battery voltage, backup runtime and fault conditions. Four LEDs provide information about line, bypass, battery and fault status.

Network Management Card Offers Remote Monitoring and Control
The optional WEBCARDLX (sold separately) with the latest version of PowerAlert Device Manager firmware (PADM20) provides enhanced remote management capabilities, including customizable dashboard graphs to fit user preferences. The PADM20 upgrade and Tripp Lite’s PowerAlert Element Manager (PAEM) software form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations.

Parallel Capability Provides Additional Capacity
Connect up to three S3M40KXD-NIB units in parallel using separate/shared battery cabinets for increased capacity or redundancy.

2-Year Warranty Provides Peace of Mind
The S3M40KXD-NIB is backed by a 2-year limited warranty, ensuring reliability and performance.

Short summary description Tripp Lite S3M40KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries:
This short summary of the Tripp Lite S3M40KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite S3M40KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries, Double-conversion (Online), 40 kVA, 36000 W, Pure sine, 220 V, 415 V

Long summary description Tripp Lite S3M40KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries:
This is an auto-generated long summary of Tripp Lite S3M40KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries based on the first three specs of the first five spec groups.

Tripp Lite S3M40KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries. UPS topology: Double-conversion (Online), Output power capacity: 40 kVA, Output power: 36000 W. Serial interface type: RS-232. Form factor: Tower, Product colour: Black, Housing material: Steel. Width: 300 mm, Depth: 814.8 mm, Height: 1000 mm. Cables included: RS-232

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
40 kVA
Output power *
36000 W
Waveform *
Pure sine
Input operation voltage (min) *
220 V
Input operation voltage (max) *
415 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
415 V
Output frequency
50/60 Hz
Maximum current
61 A
Number of input phases
3
Number of output phases
3
Input power factor
0.99
Output power factor
0.9
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Input current Total Harmonic Distortion (THD)
3%
Noise level
60 dB
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Fault, Low battery alarm
Country of origin
China
Ports & interfaces
Serial interface
Yes
Serial interface type
RS-232
Emergency Power Off (EPO) connector
Yes
Battery
Cold start
Yes
Design
Form factor *
Tower
Design
Housing material
Steel
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
Display type
LCD
LED indicators
Yes
Certification
CE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 1000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
300 mm
Depth
814.8 mm
Height
1000 mm
Weight
80.4 kg
Package width
429.3 mm
Package depth
920 mm
Package height
1205 mm
Package weight
100.9 kg
Packaging data
Cables included
RS-232
Manual
Yes
Logistics data
Master (outer) case width
429.3 mm
Master (outer) case length
920 mm
Master (outer) case height
1205 mm
Master (outer) case gross weight
100.9 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite S3M100KXD SmartOnline S3MX Series 3-Phase 380/400/415V 100kVA 90kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input Tripp Lite S3M100KXD SmartOnline S3MX Series 3-Phase 380/400/415V 100kVA 90kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input
(show image)
S3M100KXD S3M100KXD SmartOnline S3MX Series 3-Phase 380/400/415V 100kVA 90kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M200KXD SmartOnline S3MX Series 3-Phase 380/400/415V 200kVA 180kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input Tripp Lite S3M200KXD SmartOnline S3MX Series 3-Phase 380/400/415V 200kVA 180kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input
(show image)
S3M200KXD S3M200KXD SmartOnline S3MX Series 3-Phase 380/400/415V 200kVA 180kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M40KXD SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input Tripp Lite S3M40KXD SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input
(show image)
S3M40KXD S3M40KXD SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M80KXD SmartOnline S3MX Series 3-Phase 380/400/415V 80kVA 72kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input Tripp Lite S3M80KXD SmartOnline S3MX Series 3-Phase 380/400/415V 80kVA 72kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input
(show image)
S3M80KXD S3M80KXD SmartOnline S3MX Series 3-Phase 380/400/415V 80kVA 72kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU8000RT3UTAA SmartOnline 208/240V 8kVA On-Line UPS – Double Conversion, 7.2kW, 6U, Network Card Option, TAA Compliant Tripp Lite SU8000RT3UTAA SmartOnline 208/240V 8kVA On-Line UPS – Double Conversion, 7.2kW, 6U, Network Card Option, TAA Compliant
(show image)
SU8000RT3UTAA SU8000RT3UTAA SmartOnline 208/240V 8kVA On-Line UPS – Double Conversion, 7.2kW, 6U, Network Card Option, TAA Compliant 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 120V 208/240V 20kVA On-Line UPS – Double Conversion, 18kW, N+1, 14U, Network Card Option, TAA Compliant Tripp Lite SmartOnline 120V 208/240V 20kVA On-Line UPS – Double Conversion, 18kW, N+1, 14U, Network Card Option, TAA Compliant
(show image)
SU20KRT-1TFTAA SmartOnline 120V 208/240V 20kVA On-Line UPS – Double Conversion, 18kW, N+1, 14U, Network Card Option, TAA Compliant 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 120V 208/240V 16kVA UPS – On-Line Double Conversion, 14.4kW, N+1, 14U, Network Option, TAA Tripp Lite SmartOnline 120V 208/240V 16kVA UPS – On-Line Double Conversion, 14.4kW, N+1, 14U, Network Option, TAA
(show image)
SU16KRT-1TFTAA SmartOnline 120V 208/240V 16kVA UPS – On-Line Double Conversion, 14.4kW, N+1, 14U, Network Option, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU16KRTAA SmartOnline 208/240V 16kVA UPS – On-Line Double Conversion, 14.4kW, N+1, 12U, Network Card Option, TAA Compliant Tripp Lite SU16KRTAA SmartOnline 208/240V 16kVA UPS – On-Line Double Conversion, 14.4kW, N+1, 12U, Network Card Option, TAA Compliant
(show image)
SU16KRTAA SU16KRTAA SmartOnline 208/240V 16kVA UPS – On-Line Double Conversion, 14.4kW, N+1, 12U, Network Card Option, TAA Compliant 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU8000RT3UTFTAA SmartOnline 120/208V 8kVA On-Line UPS – Double Conversion, 7.2kW, 8U, Network Card Option, TAA Compliant Tripp Lite SU8000RT3UTFTAA SmartOnline 120/208V 8kVA On-Line UPS – Double Conversion, 7.2kW, 8U, Network Card Option, TAA Compliant
(show image)
SU8000RT3UTFTAA SU8000RT3UTFTAA SmartOnline 120/208V 8kVA On-Line UPS – Double Conversion, 7.2kW, 8U, Network Card Option, TAA Compliant 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 208/240V 20kVA On-Line UPS – Double Conversion, 18kW, N+1, 12U, Network Card Option, TAA Compliant Tripp Lite SmartOnline 208/240V 20kVA On-Line UPS – Double Conversion, 18kW, N+1, 12U, Network Card Option, TAA Compliant
(show image)
SU20KRTAA SmartOnline 208/240V 20kVA On-Line UPS – Double Conversion, 18kW, N+1, 12U, Network Card Option, TAA Compliant 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)