location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Enterprise Flow N7000 Sheet-fed scanner 600 x 600 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise Flow N7000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6FW10A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808948374 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Aug 2024 00:05:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet Enterprise Flow N7000 Sheet-fed scanner 600 x 600 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - Built-in display
  • - A4 Scanning media types supported: Business Card
  • - Maximum scan size: 216 x 3098 mm Sensor type: CMOS CIS
  • - USB port Wi-Fi Ethernet LAN
  • - Power supply type: AC 38 W
  • - Scanning noise level: 70 dB
  • - Internal memory: 1000 MB Built-in processor 666 MHz
Warranty: One-year bench limited warranty whole unit replacement, phone and Web support included. Warranty may vary by country as required by law. Go to hp.com/support to learn about HP world-class service and support options in your region.
Long product name HP Scanjet Enterprise Flow N7000 Sheet-fed scanner 600 x 600 DPI A4 White :
The long product name of HP Scanjet Enterprise Flow N7000 Sheet-fed scanner 600 x 600 DPI A4 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

90 - 264V, 50/60Hz, 2.8" Touch, 240 x 320pixels, 70dB, Ethernet, Wi-Fi, USB 3.0, 43 - 350g/m², 38W, 666MHz, 600 x 600dpi, CMOS CIS, 1GB
More>>>
HP Scanjet Enterprise Flow N7000 Sheet-fed scanner 600 x 600 DPI A4 White:
The official description of HP Scanjet Enterprise Flow N7000 Sheet-fed scanner 600 x 600 DPI A4 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Give your office high-volume scanning performance. Recommended for 7500 pages per day.
Give your office high-volume scanning performance. HP Scan Premium helps you save time and capture confidently. Achieve black-and-white scan speeds up to 75 ppm/150 ipm.[1] Recommended for 7,500 pages per day.

Short summary description HP Scanjet Enterprise Flow N7000 Sheet-fed scanner 600 x 600 DPI A4 White:
This short summary of the HP Scanjet Enterprise Flow N7000 Sheet-fed scanner 600 x 600 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet Enterprise Flow N7000, 216 x 3098 mm, 600 x 600 DPI, 48 bit, 24 bit, Sheet-fed scanner, White

Long summary description HP Scanjet Enterprise Flow N7000 Sheet-fed scanner 600 x 600 DPI A4 White:
This is an auto-generated long summary of HP Scanjet Enterprise Flow N7000 Sheet-fed scanner 600 x 600 DPI A4 White based on the first three specs of the first five spec groups.

HP Scanjet Enterprise Flow N7000. Maximum scan size: 216 x 3098 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: White, Display diagonal: 7.11 cm (2.8"). Sensor type: CMOS CIS, Daily duty cycle (max): 7500 pages, Light source: LED. Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Auto Document Feeder (ADF) media weight: 43 - 350 g/m²

Scanning
Maximum scan size *
216 x 3098 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Design
Scanner type *
Sheet-fed scanner
Product colour *
White
Display diagonal
7.11 cm (2.8")
Display resolution
240 x 320 pixels
Touchscreen
Yes
Colour display
Yes
Built-in display *
Yes
Performance
Sensor type *
CMOS CIS
Light source
LED
Scan file formats
BMP, JPEG, PDF, PNG, RTF, TIFF, TXT
Daily duty cycle (max) *
7500 pages
Scan to
Cloud, E-mail, PC, USB
Scan drivers
TWAIN, WIA
Scanning noise level
70 dB
Internal memory
1000 MB
Built-in processor
Yes
Processor frequency
666 MHz
Input capacity
Auto document feeder (ADF) input capacity
80 sheets
Paper handling
Scanning media types supported
Business Card
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
Auto Document Feeder (ADF) media weight
43 - 350 g/m²
Maximum scan area (ADF)
216 x 3100 mm
Minimum scan area (ADF)
50.8 x 50.8 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
38 W
Power consumption (off)
0.1 W
AC input frequency
50 - 60 Hz
Power
Sleep mode
Yes
Input voltage
90 - 264 V
Power consumption (sleep)
1.9 W
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Supported network protocols
ARP;ICMP; IGMP;UDP;TCP;DHCP;APIPA;DNS;mDNS;LLMNR;WSD;WS-Scan;SNTP;SMB;SNMP;FTP;SFTP;SMTP;HTTP Server Part;HTTPS
Features
Country of origin
China
HP segment
Business
Packaging data
Package width
397 mm
Package depth
248 mm
Package height
303 mm
Package weight
5.6 kg
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1, Windows XP
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
30 - 70%
Certificates
Electromagnetic compatibility
CISPR 22:2008 & CISPR 32: 2012/ EN 55032:2012 - Class B, EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN 55024: 2010, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6, GB9254-2008, GB17625.1-2012 EN 300 328 V2.1.1
Certification
CECP
Weight & dimensions
Width
310 mm
Depth
198 mm
Height
190 mm
Weight
4 kg
Other features
Recommended system requirements
macOS Catalina 10.15, macOS Mojave 10.14, macOS High Sierra 10.13, Microsoft® Windows® 10, 8.1, 7, XP: 32-bit and 64-bit, 2008 R2, 2012 R2, 2016, 2019, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer
Technical details
Sustainability certificates
EPEAT Silver, ENERGY STAR
Compliance certificates
RoHS
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
México 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)