icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
Apple logo

Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 64 GB Blue Refurbished

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21340
Info modified on:
27 Feb 2024, 14:00:29
Long product name Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 64 GB Blue Refurbished:

11.938 cm (4.7 ") , 1334 x 750, 3D Touch, A9 + M9, 64GB, Touch ID, 802.11ac, Bluetooth, NFC, 12MP + 5MP, iOS 9

Short summary description Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 64 GB Blue Refurbished:

Apple iPhone 6s, 11.9 cm (4.7"), 1334 x 750 pixels, 64 GB, 12 MP, iOS 10, Blue

Long summary description Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 64 GB Blue Refurbished:

Apple iPhone 6s. Display diagonal: 11.9 cm (4.7"), Display resolution: 1334 x 750 pixels. Processor family: Apple, Processor model: A9. Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 10. Product colour: Blue. Weight: 143 g

Video
Specs
Recommended products
Similar products
Video +
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.