Philips logo

Philips Viva Collection HD9220 Refurbished Airfryer

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52291
Info modified on:
08 Oct 2024, 20:29:14
End of life date:
10 Jun 2023
Bullet Points Philips Viva Collection HD9220 Refurbished Airfryer:
  • - Rapid Air technology
  • - Unique product design
  • - Time and Temp control
  • - 0.8 kg cooking capacity
  • - Easy to clean
  • - 1400 W power
  • - International recipe booklet
  • - Versatile cooking
Long product name Philips Viva Collection HD9220 Refurbished Airfryer:

Philips Viva Collection Refurbished Airfryer

Philips Viva Collection HD9220 Refurbished Airfryer:

Great-tasting chips with up to 80% less fat!*
Philips unique Rapid Air Technology lets you fry with air to make food that is crispy on the outside and tender on the inside. Little or no oil is needed to ensure perfect texture and delicious results!

Short summary description Philips Viva Collection HD9220 Refurbished Airfryer:

Philips Viva Collection HD9220 Refurbished Airfryer, Low fat fryer, 0.8 kg, 30 min, Single, Black, Rotary

Long summary description Philips Viva Collection HD9220 Refurbished Airfryer:

Philips Viva Collection HD9220 Refurbished Airfryer. Product type: Low fat fryer, Fryer food capacity: 0.8 kg, Timer duration: 30 min. Construction type: Single, Product colour: Black, Control type: Rotary. Display type: LED. Power: 1425 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 315 mm, Depth: 287 mm, Height: 384 mm

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.