location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DIR-X1560 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIR-X1560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-X1560 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069453229 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:49:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2022
Product end of life date
D-Link DIR-X1560 user manual (9.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DIR-X1560 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wi-Fi 6 (802.11ax) technology provides faster speeds, greater capacity and less network congestion
  • - Next-gen speeds up to 1.5 Gbps (1200 Mbps on the 5 GHz band and 300 Mbps on the 2.4 GHz band)
  • - Dual-band Wi-Fi with up to 4 simultaneous streams makes 4K streaming, gaming or video chatting a breeze
  • - OFDMA and MU-MIMO technology communicate more data to more devices while simultaneously reducing latency
  • - 4 Gigabit Ethernet LAN ports and 1 Gigabit Ethernet WAN port provide optional wired connectivity
  • - Intelligent Quality of Service (QoS) prioritizes network traffic to minimize the impact of busy bandwidth
  • - Backwards compatibility ensures support for previous Wi-Fi standards and all Wi-Fi devices
  • - Increased battery life of connected devices with Target Wake Time (TWT) technology
  • - Supports the latest 128-bit industry-standard Wi-Fi encryption
  • - Voice Control for an even easier home Wi-Fi networking experience
  • - Works with the D-Link Wi-Fi App for easy setup and enhanced parental control
Warranty: 2 year
Long product name D-Link DIR-X1560 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black :
The long product name of D-Link DIR-X1560 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200Mbps + 300Mbps, SDRAM 256 MB, Flash 128 MB, Amazon Alexa, Google Assistant, Wi-Fi 2.4/5 GHz, IEEE 802.11
More>>>
D-Link DIR-X1560 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
The official description of D-Link DIR-X1560 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The future is unstoppable, your Wi-Fi should be too.
Wi-Fi 6 brings next-generation Wi-Fi technology into your home, giving the quantum leap in capacity, speed and range you need to handle all your Wi-Fi demands. Perfect for high-performance, device-dense smart homes.

Next-Generation Speeds
The latest Wi-Fi 6 technology for blazing-fast Wi-Fi

Enhanced Parental Controls
Assigned devices to profiles for better control over Wi-Fi access

OFDMA
Increased efficiency and lower latency for small data packets

MU-MIMO
Data to and from more devices at once

Extended Coverage
Signals reach further throughout your home

128-bit Wireless Encryption
The latest in Wi-Fi encryption

Test Internet Speed
Built-in internet test powered by Ookla® to check your connection uplink and downlink speeds

Voice Control
Works with the Google Assistant and Alexa

Next-Generation Speeds
Experience up to AX1500 speeds while 1024-QAM boosts throughput to devices by up to 25% with 80 MHz contiguous channel width giving even more bandwidth. Up to 4 simultaneous streams let you enjoy faster, more enjoyable 4K streaming, online gaming and more. For wired devices, 4 Gigabit LAN ports give you faster wired connectivity whenever you wish, and a Gigabit WAN port is ready to handle high-speed broadband connections.

Connect More, Congest Less with OFDMA
The DIR-X1560 uses Wi-Fi 6’s cutting-edge Orthogonal Frequency Division Multiple Access (OFDMA) technology. Small data packets destined for multiple devices are transmitted together and never have to queue up again. Perfect for Smart Homes filled with bandwidth-hungry IoT devices battling for bandwidth.

MU-MIMO
MU-MIMO technology helps distribute the flow of data to multiple devices simultaneously. With Wi-Fi 6 technology the DIR-X1560 leverages OFDMA and MU-MIMO for better efficiency of upstream AND downstream transmissions, unlike previous Wi-Fi 5 technology where MU-MIMO could only operate in downstream transmissions. This combination greatly increases capacity, coverage and performance especially in ultra-high-density environments.

Real-world Scenarios, Real-world Results
We put the DIR-X1560 to the test against our nearest competitors and the results speak for themselves. The DIR-X1560 outperformed our nearest competitor with consistently faster download speeds over greater distances, everytime.

Extended Coverage, Reduced Interference
High-gain antennas, built-in power amplifiers and beamforming technology allow the DIR-X1560 to extend the reach of your Wi-Fi and focus a stronger signal in the direction of your devices to ensure a stronger, faster and more reliable Wi-Fi experience. Meanwhile a long OFDM symbol ensures even greater Wi-Fi range, especially outside the home.

The Future of Wireless Encryption
One of the biggest concerns with IoT devices and Wi-Fi networks is privacy. The latest industry-standard 128-bit encryption is the most advanced security standard available and begins a new era of wireless encryption, ensuring greater privacy throughout users’ devices and networks.

The Future of Wireless Encryption
Latest 128-bit encryption will replace previous industry-standard encryptions on Wi-Fi devices

Stronger Encryption Algorithm
Creates stronger and more unique encryption keys for each device

Enhanced Protection from Brute Force Attacks
Stronger protection for users against password guessing attempts

Individualized Data Encryption
Creates stronger and more unique encryption keys for each device

Forward Secrecy
Cannot use a cracked password to decrypt previously-intercepted traffic

Futureproof and Compatible
D-Link routers will not be the ones holding your network back with previous encryption protocols.

Conserve Energy, Save Battery Life
Target Wake Time (TWT) helps reduce battery consumption for connected devices by communicating with them and deciding when and how often the device requires data transfers. TWT increases the device’s sleep time, therefore cleverly conserving energy and helping save battery life.

Always Up-To-Date
Firmware upgrades can be a pain, but with the DIR-X1560, they are completely automated. Upgrades are so smooth, you won’t even notice them. On top of that, the DIR-X1560’s Dual Image functionality saves a recovery image as a backup before an upgrade. So, in the unlikely event an upgrade fails, the system has your pre-existing configuration to fall back on.

Virtual Private Networking Your Way
The DIR-X1560’s VPN Wizard lets you configure LAN-to-LAN and remote access VPN connections while its built-in passthrough feature also allows any devices connected to the router to establish outbound VPN connections.

True Internet Speeds Without the Guesswork
Tired of internet speeds that don’t live up to your ISP’s claims? The DIR-X1560’s integrated Internet Test lets you measure the true speed of your Router-to-ISP connection with the D-Link Wi-Fi app.

WORKS WITH THE GOOGLE ASSISTANT AND ALEXA
Turn on/off your guest Wi-Fi, ask for your guest Wi-Fi credentials, reboot your router or update your firmware. Do it ALL hands-free using voice commands.
Just speak the words of command to your Google Assistant or Alexa, and the router bends your smart home Wi-Fi to your will (without you having to lift a finger).
Perfect for when you’ve got your hands full entertaining guests or just want to wow them with your smart Wi-Fi.

Short summary description D-Link DIR-X1560 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This short summary of the D-Link DIR-X1560 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DIR-X1560, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description D-Link DIR-X1560 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This is an auto-generated long summary of D-Link DIR-X1560 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black based on the first three specs of the first five spec groups.

D-Link DIR-X1560. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 1200 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE.... Security algorithms: WPA2, WPA3, WPS. Product type: Tabletop router, Product colour: Black, LED indicators: LAN, Power, WLAN

WAN connection
Ethernet WAN *
Yes
DSL WAN *
No
SIM card slot *
No
3G/4G USB modem compatibility *
No
WAN connection type
RJ-45
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
WLAN data transfer rate (max) *
1200 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
WLAN data transfer rate (first band)
300 Mbit/s
WLAN data transfer rate (second band)
1200 Mbit/s
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11ax, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u
Multicast support
Yes
VPN support
QuickVPN
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
USB port *
No
Memory card slot(s)
No
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Reset button
Yes
WPS push button
Yes
Security
Security algorithms
WPA2, WPA3, WPS
Firewall
Yes
Security
Guest access
Yes
Network address translation (NAT)
Yes
Design
Product colour
Black
LED indicators
LAN, Power, WLAN
On/off switch
Yes
Product type *
Tabletop router
Antenna
Antenna design *
External
Antennas quantity
4
Features
Internal memory
256 MB
Flash memory
128 MB
Certification
FCC, CE, IC
Power
Power source type *
DC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Output voltage
12 V
Output current
1.5 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
251.6 mm
Depth
166.5 mm
Height
194.2 mm
Weight
410 g
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2020-07-01 03:56:53
Uk has collected 15 expert reviews for D-Link DIR-X1560 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
ausdroid.net
Updated:
2020-07-11 05:55:10
A lot has been said about routers over the years, recently we noted that Wi-Fi 6 is a huge leap forward. While the majority of users aren't going to see the upside yet, moving forward it has to be a really serious consideration for users who need to upg...
0%
impulsegamer.com
Updated:
2020-07-12 03:09:44
This app also provides step by step setup and configuration instructions to assist in first time installation.This router introduces some newer wireless technology that many will not be familiar with, and even further will not likely have any client wir...
Bottom line Basic features and some firmware improvements needed, but overall a solid and fast device.Blazing fast Wi-FiAbout the AuthorScott De Lacy Scott has a professional IT background spanning years, is an hobbyist electronics designer, talented musician and h...
94%
channelnews.com.au
Updated:
2020-09-12 14:57:21
While for some consumers the concept of Mesh Wi-Fi 6 is still a curious mystery, D-Link's new EXO Smart AX1500 (DIR-X1560) router proves price and complexity are no longer a barrier to entry. From the outside, the AX1500 (A$249.95) resembles a router of o...
70%
cravingtech.com
Updated:
2020-09-26 03:01:50
For just AU$249.95, you are getting a good Wi-Fi 6 router which offers “better in everything” – performance, throughput, range, capacity, etc. Of course, this is assuming you have Wi-Fi 6-enabled devices like the HUAWEI P40 Pro, GIGABYTE AORUS 15G, iPho...
Bottom line Great, entry-level Wi-Fi 6 router that is very affordable, yet offers all the goodness of Wi-Fi 6!ProsGood performanceCan handle 30 devices just fine at our home4 Gigabit LAN portsVery easy to setup and manageGood range, comparable to having 2 units of Me...
0%
futurefive.co.nz
Updated:
2020-10-09 03:54:50
If I had a dollar for every new router that crossed my desk boasting “the fastest wi-fi speeds yet” I'd have, well, a fair few dollars. The difference with a Wi-Fi 6 router like the DIR-X1560 is that it is, actually, a next-gen wi-fi device. Yes, the chan...
0%
pcmag.com
Updated:
2020-07-11 05:55:10
Up to now, the only Wi-Fi 6 desktop wireless routers we've seen in our labs have been high-end devices that cost upwards of $300. Enter the D-Link EXO Mesh AX1500 Wi-Fi 6 Router DIR-X1560 ($99.99), an entry-level Wi-Fi 6 router for under $100. This dual-b...
Good Affordable, Good 5GHz performance, Easy to install, Mesh capable, Voice control...
Bad Lackluster 2.4GHz performance, No USB or multi-gig LAN ports, No anti-malware protection, Meager parental controls. Lacks 160MHz support...
Bottom line The D-Link DIR-X1560 is an under-$100, but relatively bare bones Wi-Fi 6 router that delivers decent 5GHz performance though its 2.4GHz performance is lacking...
60%
DigitalReviews.net
Updated:
2020-07-29 13:58:42
A few weeks ago D-Link launched the DIR-X1560, their new AX1500 Wi-Fi 6 Router. The device is pitched to specifically meet the needs of working and studying from the modern smart home, with Wi-Fi speeds of up to 1,500Mbps. How well does it play in the rea...
Bottom line The D-Link DIR-X1560 is a solid performer for a simple network, it is best suited to a simpler home looking for a performance boost in their Wi-Fi network. As a router there was nothing particularly exciting about it, it's looks are old world and the feat...
0%
Brand Image Product code Product Stock Price from
D-Link DIR-X1860 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link DIR-X1860 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-X1860 DIR-X1860 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Italia 1 distributor(s)