location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Speak 750 MS Teams

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Speak 750 MS Teams
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7700-309 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991023404 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:30:31
The date of the most recent change of this product data-sheet in Icecat.
Jabra 7700-309 user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 7700-309 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Speak 750 MS Teams
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 11 hours battery life
  • - Great for meetings of up to 6 people
  • - Bluetooth, up to 30m/100ft
  • - Connect to up to 2 devices
  • - Built to last
  • - 2-year warranty
  • - Omni-directional microphone
  • - Full duplex audio
  • - Over 1 year standby
Warranty: 2 year
Long product name Jabra Speak 750 MS Teams :
The long product name of Jabra Speak 750 MS Teams. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Speak 750 MS Teams
More>>>
Jabra Speak 750 MS Teams:
The official description of Jabra Speak 750 MS Teams as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Jabra Speak 750 is engineered to power your meetings with seamless, premium audio. With full duplex sound for more natural conversations, UC and Microsoft Teams certification & plug-and-play capability, you get maximum flexibility for your huddle room.

Short summary description Jabra Speak 750 MS Teams:
This short summary of the Jabra Speak 750 MS Teams data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Speak 750 MS Teams, Universal, Black, Silver, 30 m, 70 dB, 0.9 m, Touch

Long summary description Jabra Speak 750 MS Teams:
This is an auto-generated long summary of Jabra Speak 750 MS Teams based on the first three specs of the first five spec groups.

Jabra Speak 750 MS Teams. Device type: Universal, Product colour: Black, Silver, Maximum operating distance: 30 m. Microphone direction type: Omnidirectional. Connectivity technology: Wired & Wireless, Interface: USB/Bluetooth, Bluetooth profiles: HFP. Power source type: Battery, USB, Battery capacity: 500 mAh, Input voltage: 5 V. Width: 131 mm, Height: 38 mm, Weight: 301 g

Hear and be heard when it matters

Hold completely natural conversations via speakerphone as both sides of the conversation are transmitted at the same time, allowing conversations to flow just as they do in person.

Certified for Microsoft Teams

Built to fit in with the way the modern world works, the Microsoft Teams variant has a dedicated Microsoft Teams button and a supporting LED light located next it. The Microsoft Teams button lights up purple and the supporting LED light flashes white for notifications. Tap the Microsoft Teams button to join meetings and see when you have an upcoming call, missed calls and voicemails.

Works with all leading UC platforms

Versatile, easy to use and compatible with all leading Unified Communications platforms for professional conversations wherever you work. Certified for Google Meet for a seamless meeting experience.

Plug-and-play for instant collaboration

Simply being able to plug-and-play to your laptop, smartphone or tablet, using either USB or Bluetooth, makes collaboration so much easier.

Features
Device type *
Universal
Auto *
No
Product colour
Black, Silver
Portable
Yes
Speakerphone
Yes
Echo cancellation
Yes
Maximum operating distance
30 m
Signal-to-Noise Ratio (SNR)
70 dB
Cable length
0.9 m
LED indicators
Yes
On/off switch
Yes
Plug and Play
Yes
Control type
Touch
Microphone
Microphone mute
Yes
Microphone direction type
Omnidirectional
Ports & interfaces
Interface
USB/Bluetooth
Connectivity technology *
Wired & Wireless
Bluetooth
Yes
Bluetooth profiles
HFP
Bluetooth version
4.2
Power
Power source type
Battery, USB
Battery capacity
500 mAh
Input voltage
5 V
Talk time
11 h
Power
Battery recharge time
3 h
Operational conditions
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Width
131 mm
Height
38 mm
Weight
301 g
Packaging data
Package width
154.5 mm
Package depth
152 mm
Package height
55 mm
Package weight
468.5 g
Packaging content
Quantity
1
Quick start guide
Yes
Technical details
Accessories included
abra Link 370 Bluetooth Adapter, Soft Pouch
Logistics data
Country of origin
China
Harmonized System (HS) code
85182900
Master (outer) case width
365 mm
Master (outer) case length
330 mm
Master (outer) case height
188 mm
Master (outer) case gross weight
6.22 kg
Products per master (outer) case
12 pc(s)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)