HP logo

HP ProDesk 600 G3 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115270
Info modified on:
09 Mar 2024, 14:19:00
Bullet Points HP ProDesk 600 G3 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-7700T (8MB Cache, 2.9GHz)
  • - 8GB (2400MHz) DDR4-SDRAM (2 x 4) & 256GB SSD
Long product name HP ProDesk 600 G3 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Intel Core i7-7700T (8MB Cache, 2.9GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel HD Graphics 630, LAN, Windows 10 Pro 64-bit

HP ProDesk 600 G3 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Redesigned and future ready
Designed to fit the modern workspace the ultra-small HP ProDesk 600 Desktop Mini with an updated stylish appearance, is a powerful and reliable PC with performance manageability features for business.

Short summary description HP ProDesk 600 G3 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

HP ProDesk 600 G3, 2.9 GHz, Intel® Core™ i7, i7-7700T, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP ProDesk 600 G3 Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

HP ProDesk 600 G3. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.