location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Powershred LX201 Micro-Cut Shredder white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powershred LX201 Micro-Cut Shredder white
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5050101
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859751525 show
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paper Shredders Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 May 2024 21:30:40
The date of the most recent change of this product data-sheet in Icecat.
Fellowes 5050101 user manual (29.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fellowes Powershred LX201 Micro-Cut Shredder white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Next generation shredding offers unmatched productivity and 100% Jam Proof performance
  • - Intellibar™ responsive technology provides in-use feedback that maximises shredder performance – preventing interruptions by indicating when bin & sheet capacity is nearing the limit, or the run time is close to being reached
  • - Safesense® Technology offers greater peace of mind in home environments and Sleep Mode automatically powers down the shredder after periods of inactivity
  • - Micro-cut security shreds each sheet of A4 paper into over 2000 particles (2x12mm P-5)
  • - 12 sheet shredding capacity and 22 litre pull-out bin
  • - Shreds several hundred sheets of paper over the 10-minute run time
Warranty: 2 Years machine/5 Years cutter
Long product name Fellowes Powershred LX201 Micro-Cut Shredder white :
The long product name of Fellowes Powershred LX201 Micro-Cut Shredder white. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 x 12mm, P-5, 230mm, 52.50 x 25.50 x 35.40 cm, 9kg
More>>>
Short summary description Fellowes Powershred LX201 Micro-Cut Shredder white:
This short summary of the Fellowes Powershred LX201 Micro-Cut Shredder white data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Powershred LX201 Micro-Cut Shredder white, Micro-cut shredding, 23 cm, 2 x 12 mm, 22 L, Touch, 4 wheel(s)

Long summary description Fellowes Powershred LX201 Micro-Cut Shredder white:
This is an auto-generated long summary of Fellowes Powershred LX201 Micro-Cut Shredder white based on the first three specs of the first five spec groups.

Fellowes Powershred LX201 Micro-Cut Shredder white. Shredding type: Micro-cut shredding, Working width: 23 cm, Shredding size: 2 x 12 mm. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Current: 2.5 A. Width: 254 mm, Depth: 355.6 mm, Height: 527.1 mm. Products per master (outer) case: 1 pc(s)

100% Jam Proof
100% Jam Proof

Automatically detects and powers through tough jobs

MicroShred
MicroShred

Superior security shredding for even greater peace of mind

Sleep Mode
Sleep Mode

Switches to standby mode after periods of inactivity

SafeSense
SafeSense

Stops shredding when hands touch the paper entry

Features
Shredding paper clips *
Yes
Shredding size *
2 x 12 mm
Shredding type *
Micro-cut shredding
Anti-jam mechanism
Yes
Pull-out bin
Yes
Basket volume *
22 L
Control type
Touch
Viewing window
Yes
Working width *
23 cm
Castor wheels
Yes
Number of wheels
4 wheel(s)
Shredding speed
2 mm/min
Shredding capacity
12 sheets
Shreds per sheet
2599
Security level (paper)
P-5
Security level (magnetic data)
T-5
Duty cycle
10 min
Shredding staples *
Yes
Shredding CDs *
No
Paper shredding *
Yes
Features
Safety
SafeSense
Credit cards shredding *
Yes
Product colour
White
Handle(s)
No
ISO A-series sizes (A0...A9)
A4
Bin full indicator
Yes
Housing material
Acrylonitrile butadiene styrene (ABS)
Power
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Current
2.5 A
Power save mode
Yes
Weight & dimensions
Width
254 mm
Depth
355.6 mm
Height
527.1 mm
Weight
8.98 kg
Logistics data
Harmonized System (HS) code
84729080
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Fellowes

Fellowes Powershred 62MC paper shredder Micro-cut shredding 65 dB 22.9 cm Black
(show image)
4685101 Powershred 62MC
Fellowes

Fellowes 99Ms paper shredder Confetti shredding 23 cm Black
(show image)
4609101 99Ms
Fellowes

Fellowes AutoMax 500C paper shredder Cross shredding 23 cm Black
(show image)
4652101 AutoMax 500C
Fellowes

Fellowes AutoMax 300C paper shredder Cross shredding Black
(show image)
4651601 AutoMax 300C
Fellowes

Fellowes Powershred 49C paper shredder Cross shredding 70 dB 22.9 cm Black
(show image)
4605801 Powershred 49C
Fellowes

Fellowes Fortishred 2250M paper shredder Particle-cut shredding 26 cm Black, Grey
(show image)
4616601 Fortishred 2250M
Fellowes

Fellowes Fortishred 3250SMC paper shredder 26 cm Black
(show image)
4617301 Fortishred 3250SMC
Fellowes

Fellowes 1050HS paper shredder 24 cm Black
(show image)
4603801 1050HS
Fellowes 73Ci paper shredder Cross shredding 23 cm Black Fellowes 73Ci paper shredder Cross shredding 23 cm Black
(show image)
4601101 73Ci
Fellowes

Fellowes Fortishred 3850C paper shredder Cross shredding 40 cm Black, Grey
(show image)
4617801 Fortishred 3850C
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Lithuania 1 distributor(s)