location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DDV1727S Single-Display Monitor Stand - Height Adjustable, 17” to 27” Monitors

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDV1727S Single-Display Monitor Stand - Height Adjustable, 17” to 27” Monitors
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DDV1727S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332248633 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:41:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DDV1727S Single-Display Monitor Stand - Height Adjustable, 17” to 27” Monitors
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Monitor mount with heavy-duty base remains stable on your desk during adjustment
  • - Height adjusts to 10 different settings for viewing your monitor at a comfortable level
  • - Offers -20° to +60° tilt, 60° swivel and 180° rotation to help you find the perfect angle
  • - Durable steel construction blends into any décor and supports up to 13.2 lbs (5.9 kgs)
  • - Display cables attach to slim mount to reduce clutter and keep cords organized
Warranty: 5-year limited
Long product name Tripp Lite DDV1727S Single-Display Monitor Stand - Height Adjustable, 17” to 27” Monitors :
The long product name of Tripp Lite DDV1727S Single-Display Monitor Stand - Height Adjustable, 17” to 27” Monitors. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Single-Display Monitor Stand - Height Adjustable, 17” to 27” Monitors
More>>>
Tripp Lite DDV1727S Single-Display Monitor Stand - Height Adjustable, 17” to 27” Monitors:
The official description of Tripp Lite DDV1727S Single-Display Monitor Stand - Height Adjustable, 17” to 27” Monitors as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vertical-Lift Monitor Stand Makes It Easy to Adjust the Height of Your Monitor
Adjusting the height of desktop flat-panel displays at home or the office often requires a lot of effort - loosening fasteners, moving the monitor up and down, tightening knobs to secure the monitor in place. With the DDV1727S, just pull your display all the way to the top, then lower it to one of 10 preset height positions from 12.6 to 19.7 inches. The monitor arm is compatible with flat-panel screens ranging from 17 to 27 inches. Maximum weight capacity is 13.2 pounds (5.9 kg). Cables are efficiently wrangled through the rear of the monitor stand to keep them organized.

Swivel, Tilt and Rotate the Screen to Find the Perfect and Most Comfortable Viewing Angle
This desk mount for your computer monitor adjusts independently to optimize viewing angles and improve ergonomics. To minimize screen glare, reduce eye fatigue and increase viewing comfort, the mount features -20° to +60° tilt, 60° swivel and 180° rotation for positioning your screen in portrait or landscape orientation. Easy screen adjustment lets you quickly find just the right angle without interrupting your workday. A heavy-duty base keeps the freestanding mount stable on a desk or table during adjustment.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this monitor stand supports the following VESA mounting hole patterns: 75 x 75 and 100 x 100. Mounting hardware is included.

Sure to Stand Up to Frequent Use
The durable steel frame withstands the stress of repeated adjustments. Its scratch-resistant powder-coated finish tolerates frequent handling and blends easily into any home or office décor.

Short summary description Tripp Lite DDV1727S Single-Display Monitor Stand - Height Adjustable, 17” to 27” Monitors:
This short summary of the Tripp Lite DDV1727S Single-Display Monitor Stand - Height Adjustable, 17” to 27” Monitors data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DDV1727S Single-Display Monitor Stand - Height Adjustable, 17” to 27” Monitors, Freestanding, 6 kg, 43.2 cm (17"), 68.6 cm (27"), 100 x 100 mm, Black

Long summary description Tripp Lite DDV1727S Single-Display Monitor Stand - Height Adjustable, 17” to 27” Monitors:
This is an auto-generated long summary of Tripp Lite DDV1727S Single-Display Monitor Stand - Height Adjustable, 17” to 27” Monitors based on the first three specs of the first five spec groups.

Tripp Lite DDV1727S Single-Display Monitor Stand - Height Adjustable, 17” to 27” Monitors. Mounting: Freestanding, Maximum weight capacity: 6 kg, Minimum screen size: 43.2 cm (17"), Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Swivel angle range: -30 - 30°, Tilt angle range: -20 - 60°. Product colour: Black

Mounting
Minimum screen size *
43.2 cm (17")
Maximum weight capacity *
6 kg
Maximum screen size *
68.6 cm (27")
Mounting
Freestanding
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
1
Ergonomics
Height adjustment
Yes
Tilt angle range
-20 - 60°
Swivel angle range
-30 - 30°
Angle of rotation
360°
Cable management
Yes
Design
Housing material
Steel
Product colour *
Black
Orientation
Landscape/Portrait
Easy to install
Yes
Weight & dimensions
Width
320 mm
Depth
200.7 mm
Weight & dimensions
Height
541 mm
Weight
4.08 kg
Packaging data
Package width
210.8 mm
Package depth
58.4 mm
Package height
353.1 mm
Package weight
4.58 kg
Packaging content
Manual
Yes
Other features
Compliance certificates
RoHS
Logistics data
Master (outer) case width
370.8 mm
Master (outer) case length
170.2 mm
Master (outer) case height
444.5 mm
Master (outer) case gross weight
15.7 kg
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332248630
Country of origin
China
Harmonized System (HS) code
85299097
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
France 1 distributor(s)
Österreich 2 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)