Tripp Lite logo

Tripp Lite DDR1732SC Single-Display Monitor Arm with Desk Clamp and Grommet - Height Adjustable, 17” to 32” Monitors

Data-sheet quality:
created/standardized by Icecat
Product views:
91678
Info modified on:
10 Aug 2024, 11:44:09
Bullet Points Tripp Lite DDR1732SC Single-Display Monitor Arm with Desk Clamp and Grommet - Height Adjustable, 17” to 32” Monitors:
  • - Low-profile monitor arm attaches to your desktop with either clamp or grommet mount - .4 to 1" for clamp and .4 to 1.6" for grommet.
  • - One-touch adjustment lets you view the monitor at a comfortable height
  • - Offers -10° to +10° tilt, 10° swivel and 180° rotation to help you find the perfect angle
  • - Durable steel construction blends into any décor and supports up to 17.6 lbs (7.9 kgs)
  • - Display cables attach to slim mount to reduce clutter and keep cords organized
Warranty:
5-year limited
Long product name Tripp Lite DDR1732SC Single-Display Monitor Arm with Desk Clamp and Grommet - Height Adjustable, 17” to 32” Monitors:

Single-Display Monitor Arm with Desk Clamp and Grommet - Height Adjustable, 17” to 32” Monitors

Tripp Lite DDR1732SC Single-Display Monitor Arm with Desk Clamp and Grommet - Height Adjustable, 17” to 32” Monitors:

Low-Profile Monitor Desk Mount Makes It Easy to Adjust the Height of Your Monitor
Adjusting the height of desktop flat-panel displays at home or the office often requires a lot of effort - loosening fasteners, moving the monitor up and down, tightening knobs to secure the monitor in place. With the DDR1732SC, all it takes is a simple turn of the easy-grip knob on the back of the vertical support for fast one-touch adjustment from 10.2 to 17.7 inches. The monitor arm is compatible with flat-panel screens ranging from 17 to 32 inches.

Choose Clamp or Grommet Mounting to Match Your Preference
This monitor mount includes a clamp for attaching it to the edge of a desk or table and a grommet for secure mounting through the desktop. The clamp supports surfaces ranging from 0.4 to 1 inch thick. Grommet mounting works with surfaces from 0.4 to 1.6 inches thick. Maximum weight capacity is 17.6 pounds (7.9 kg). Cables are efficiently wrangled through the rear of the arm to keep them organized.

Swivel, Tilt and Rotate the Screen to Find the Perfect and Most Comfortable Viewing Angle
This monitor-arm desk mount adjusts independently to optimize viewing angles and improve ergonomics. To minimize screen glare, reduce eye fatigue and increase viewing comfort, the mount features -10° to +10° tilt, 10° swivel and 180° rotation for position your screen in portrait or landscape orientation. Easy screen adjustment lets you quickly find just the right angle without interrupting your workday. The slim design makes this single-monitor mount ideal for sit-stand workstations.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this mount supports the following VESA mounting hole patterns: 75 x 75 and 100 x 100. Mounting hardware is included.

Sure to Stand Up to Frequent Use
The durable steel frame withstands the stress of repeated adjustments. Its scratch-resistant powder-coated finish tolerates frequent handling and blends easily into any home or office décor.

Short summary description Tripp Lite DDR1732SC Single-Display Monitor Arm with Desk Clamp and Grommet - Height Adjustable, 17” to 32” Monitors:

Tripp Lite DDR1732SC Single-Display Monitor Arm with Desk Clamp and Grommet - Height Adjustable, 17” to 32” Monitors, Clamp/Bolt-through, 8 kg, 43.2 cm (17"), 81.3 cm (32"), 100 x 100 mm, Black

Long summary description Tripp Lite DDR1732SC Single-Display Monitor Arm with Desk Clamp and Grommet - Height Adjustable, 17” to 32” Monitors:

Tripp Lite DDR1732SC Single-Display Monitor Arm with Desk Clamp and Grommet - Height Adjustable, 17” to 32” Monitors. Mounting: Clamp/Bolt-through, Maximum weight capacity: 8 kg, Minimum screen size: 43.2 cm (17"), Maximum screen size: 81.3 cm (32"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Swivel angle range: -10 - 10°, Tilt angle range: -10 - 10°. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.