location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U324-000-UP USB 3.0 SuperSpeed Adapter - USB-A to USB-A, M/F, Up Angle, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U324-000-UP USB 3.0 SuperSpeed Adapter - USB-A to USB-A, M/F, Up Angle, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U324-000-UP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332248671 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:41:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U324-000-UP USB 3.0 SuperSpeed Adapter - USB-A to USB-A, M/F, Up Angle, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recommended for powering computers, printers and other home/office peripherals
  • - 90-degree-angled form factor is ideal for tight spaces, such as flush against a wall
  • - Supports USB 3.0 SuperSpeed data transfer rates up to 5 Gbps—10x faster than USB 2.0
  • - Durable one-piece molded adapter fits easily in pocket or bag for connecting anywhere
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: Lifetime limited
Long product name Tripp Lite U324-000-UP USB 3.0 SuperSpeed Adapter - USB-A to USB-A, M/F, Up Angle, Black :
The long product name of Tripp Lite U324-000-UP USB 3.0 SuperSpeed Adapter - USB-A to USB-A, M/F, Up Angle, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 SuperSpeed Adapter - USB-A to USB-A, M/F, Up Angle, Black
More>>>
Tripp Lite U324-000-UP USB 3.0 SuperSpeed Adapter - USB-A to USB-A, M/F, Up Angle, Black:
The official description of Tripp Lite U324-000-UP USB 3.0 SuperSpeed Adapter - USB-A to USB-A, M/F, Up Angle, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One-Piece Adapter Connects Computers, Printers, Modems and Other USB Equipment
This palm-sized USB adapter connects your computer, laptop or other compatible USB-A device, such as a Chromebook or Surface Pro tablet, to a USB-A keyboard, printer, portable hard drive, flash drive, patch panel or other peripheral. It supports USB 3.0 data transfer speeds up to 5 Gbps, which is 10 times faster than USB 2.0. The fully molded piece is small enough to carry in your pocket, purse or laptop bag.

Up-Angle USB-A Port Makes Connecting and Disconnecting Easier in Tight Spaces
The female USB connector is designed at a 90-degree up angle, which makes it easier to reach in from above to connect cables where space is at a premium. This helps you, for instance, save space in your workspace by letting you push your PC flush against the wall or the back of a cabinet. Instead of leaving space in the rear for protruding USB cables, the U324-000-UP allows you to connect cables parallel to your computer.

Short summary description Tripp Lite U324-000-UP USB 3.0 SuperSpeed Adapter - USB-A to USB-A, M/F, Up Angle, Black:
This short summary of the Tripp Lite U324-000-UP USB 3.0 SuperSpeed Adapter - USB-A to USB-A, M/F, Up Angle, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U324-000-UP USB 3.0 SuperSpeed Adapter - USB-A to USB-A, M/F, Up Angle, Black, USB 3.0 Type-A, USB 3.0 Type-A, Black

Long summary description Tripp Lite U324-000-UP USB 3.0 SuperSpeed Adapter - USB-A to USB-A, M/F, Up Angle, Black:
This is an auto-generated long summary of Tripp Lite U324-000-UP USB 3.0 SuperSpeed Adapter - USB-A to USB-A, M/F, Up Angle, Black based on the first three specs of the first five spec groups.

Tripp Lite U324-000-UP USB 3.0 SuperSpeed Adapter - USB-A to USB-A, M/F, Up Angle, Black. Connector 1: USB 3.0 Type-A, Connector 2: USB 3.0 Type-A, Connector contacts plating: Nickel/Gold. Product colour: Black

Ports & interfaces
Connector 1 *
USB 3.0 Type-A
Connector 2 *
USB 3.0 Type-A
Connector 1 gender
Male
Connector 2 gender
Female
Connector contacts plating
Nickel/Gold
Performance
Product colour *
Black
Housing material
Polyvinyl chloride (PVC)
Data transfer rate
5 Gbit/s
Country of origin
China
Certification
REACH
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Relative humidity
10 - 90%
Packaging data
Package width
101.6 mm
Packaging data
Package depth
12.7 mm
Package height
127 mm
Package weight
10 g
Package type
Polybag
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332248678
Master (outer) case width
254 mm
Master (outer) case length
25.4 mm
Master (outer) case height
304.8 mm
Master (outer) case gross weight
120 g
Harmonized System (HS) code
8471.80.1000
Brand Image Product code Product Stock Price from
Tripp Lite U324-000-DN USB 3.0 SuperSpeed Adapter - USB-A to USB-A, M/F, Down Angle, Black Tripp Lite U324-000-DN USB 3.0 SuperSpeed Adapter - USB-A to USB-A, M/F, Down Angle, Black
(show image)
U324-000-DN U324-000-DN USB 3.0 SuperSpeed Adapter - USB-A to USB-A, M/F, Down Angle, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)