Tripp Lite logo

Tripp Lite B127P-100-H-SR HDMI over Cat6 Passive Remote Receiver, 4K 60 Hz, HDR, PoC, Multi-Resolution Support, 50 ft., TAA

Data-sheet quality:
created/standardized by Icecat
Product views:
72708
Info modified on:
10 Aug 2024, 11:35:11
Bullet Points Tripp Lite B127P-100-H-SR HDMI over Cat6 Passive Remote Receiver, 4K 60 Hz, HDR, PoC, Multi-Resolution Support, 50 ft., TAA:
  • - Requires B127P-002-H or B127P-004-H transmitter to extend HDMI signals
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Power over Cable (PoC) technology provides power to the receiver via Cat6 cable
  • - Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
  • - Supports multi-resolution output to allow for combination of different display types
Warranty:
1-year limited
Long product name Tripp Lite B127P-100-H-SR HDMI over Cat6 Passive Remote Receiver, 4K 60 Hz, HDR, PoC, Multi-Resolution Support, 50 ft., TAA:

HDMI over Cat6 Passive Remote Receiver, 4K 60 Hz, HDR, PoC, Multi-Resolution Support, 50 ft., TAA

Tripp Lite B127P-100-H-SR HDMI over Cat6 Passive Remote Receiver, 4K 60 Hz, HDR, PoC, Multi-Resolution Support, 50 ft., TAA:

4K Receiver Extends HDMI Signals for Digital Signage or Video Presentations
This pigtail-style passive remote receiver works in tandem with B127P-002-H or B127P-004-H transmitter to extend 4K video (at 60 Hz) and stereo audio from an HDMI source to an HDMI display up to 50 feet (15.2 meters) using Cat6 cabling.

Ideal for Settings Where Conventional HDMI Cables Can't Reach
The B127P-100-H-SR is recommended for conference rooms, schools, trade shows, meeting facilities, houses of worship, retail settings and other digital signage applications where the source and display are farther apart than conventional A/V cables allow.

Supports Crystal-Clear 4K HDMI Video with Multi-Channel Audio and 4:4:4 Color
The B127P-100-H-SR supports Ultra HD video resolutions up to 4K x 2K (3840 x 2160) at 60 Hz, as specified in HDMI 2.0, with full, rich uncompressed DTS-HD, Dolby TrueHD and 7.1-channel digital audio. This receiver is capable of carrying HDR signals, which provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks. It supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor. HDCP 2.2 compliance allows you to stream iTunes and Netflix content with no complications.

Multi-Resolution Support Allows Mixing and Matching of Displays of Different Resolutions
Say you have a brand new 4K (at 60 Hz) HDTV in the living room, but want to also connect your Blu-ray player or satellite box to the older 1080p TV in the bedroom. The B127P-100-H-SR works with a B127P-002-H or B127P-004-H splitter/transmitter to allow up to four televisions to display video at their maximum resolution. Most other video applications default each television to the lowest common resolution, meaning you would only get a 1080p image on that new 4K TV.

Built-In PoC Technology Provides Power to Avoid Bulky External Power Bricks
Built-in Power over Cable (PoC) technology powers the low-profile receiver over Cat6 cable. Green and orange LEDs will light up to indicate the unit is receiving power and a signal is being received. PoC lets you avoid the hassle of a bulky power brick and gives you the freedom to place the receiver away from an AC outlet.

Plug-and-Play Operation for Quick Setup and Immediate Use
The receiver works right out of the box with no software or external power supply required. Connect the receiver to the display using its built-in HDMI cable and to the transmitter with Cat6 patch cable (such as N202-Series cable). A USB Micro-B port is available in the unlikely event additional power is needed.

TAA-Compliant for GSA Schedule Purchases
The B127P-100-H-SR is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B127P-100-H-SR HDMI over Cat6 Passive Remote Receiver, 4K 60 Hz, HDR, PoC, Multi-Resolution Support, 50 ft., TAA:

Tripp Lite B127P-100-H-SR HDMI over Cat6 Passive Remote Receiver, 4K 60 Hz, HDR, PoC, Multi-Resolution Support, 50 ft., TAA, 3840 x 2160 pixels, AV receiver, 15 m, Wired, Black, HDCP

Long summary description Tripp Lite B127P-100-H-SR HDMI over Cat6 Passive Remote Receiver, 4K 60 Hz, HDR, PoC, Multi-Resolution Support, 50 ft., TAA:

Tripp Lite B127P-100-H-SR HDMI over Cat6 Passive Remote Receiver, 4K 60 Hz, HDR, PoC, Multi-Resolution Support, 50 ft., TAA. Type: AV receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat6. Connectivity technology: Wired, USB connector type: Micro-USB. Receiver weight: 80 g. Package width: 134.6 mm, Package depth: 203.2 mm, Package height: 43.2 mm. Master (outer) case width: 154.9 mm, Master (outer) case length: 452.1 mm, Master (outer) case height: 215.9 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.