Tripp Lite logo

Tripp Lite DMC1342S Mobile TV Stand - Height Adjustable, 13” to 42” TVs and Monitors, Locking Casters, Black

Data-sheet quality:
created/standardized by Icecat
Product views:
67377
Info modified on:
19 Feb 2024, 21:41:36
Bullet Points Tripp Lite DMC1342S Mobile TV Stand - Height Adjustable, 13” to 42” TVs and Monitors, Locking Casters, Black:
  • - Ideal for rolling your flat-panel TV through classrooms, trade shows, offices and lobbies
  • - Raise and lower the height of the display from 29.5 to 48.9 in. for comfortable viewing
  • - Rolling TV stand offers -3° to +3° swivel and 30° tilt to help you find the perfect angle
  • - Durable steel construction blends into any room décor and supports up to 44 lbs (19.9 kgs)
Warranty:
5-year limited
Long product name Tripp Lite DMC1342S Mobile TV Stand - Height Adjustable, 13” to 42” TVs and Monitors, Locking Casters, Black:

Mobile TV Stand - Height Adjustable, 13” to 42” TVs and Monitors, Locking Casters, Black

Tripp Lite DMC1342S Mobile TV Stand - Height Adjustable, 13” to 42” TVs and Monitors, Locking Casters, Black:

Move Your Flat-Panel Display Wherever Your Audience Is
DMC1342S combines a height-adjustable TV stand with the convenience of a rolling cart. Mount your flat-panel television or monitor to this mobile TV stand, and then roll it safely and smoothly from room to room or from one corner of the room to another. It is recommended for classrooms, trade shows, lecture halls, offices, auditoriums, conference rooms, hotels and other settings where you need your TV or monitor to be mobile. The scratch-resistant powder-coated finish tolerates frequent handling and blends easily into any décor.

Raise, Lower, Swivel and Tilt the Screen to Find the Most Comfortable Viewing Angle
The height-adjustable mobile TV floor stand fits most LCD, plasma and other flat-panel displays from 13 to 42 inches. Its durable aluminum and steel frame supports up to 44 pounds (19.9 kg). You can raise or lower the height of the display from 29.5 to 48.9 inches above the floor. To minimize screen glare, reduce eye fatigue and increase viewing comfort, the mount features 30° tilt and 3° to +3° swivel. The durable steel frame withstands the stress of repeated adjustments.

Rolls Easily from Place to Place on Sturdy Locking Metal Casters
The mobile TV cart with wheels rolls almost effortlessly to the proper viewing location and angle on sturdy swivel casters with rubber wheels that move smoothly in any direction through doorways and over thresholds. The rear casters lock to keep the stand securely in position while at rest.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this mount supports the following VESA mounting hole patterns: 75 x 75, 100 x 100, 200 x 100 and 200 x 200. Mounting hardware is included.

Short summary description Tripp Lite DMC1342S Mobile TV Stand - Height Adjustable, 13” to 42” TVs and Monitors, Locking Casters, Black:

Tripp Lite DMC1342S Mobile TV Stand - Height Adjustable, 13” to 42” TVs and Monitors, Locking Casters, Black, 20 kg, 33 cm (13"), 106.7 cm (42"), 75 x 75 mm, 200 x 200 mm, 0 - 10°

Long summary description Tripp Lite DMC1342S Mobile TV Stand - Height Adjustable, 13” to 42” TVs and Monitors, Locking Casters, Black:

Tripp Lite DMC1342S Mobile TV Stand - Height Adjustable, 13” to 42” TVs and Monitors, Locking Casters, Black. Maximum weight capacity: 20 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 106.7 cm (42"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 200 mm. Tilt angle range: 0 - 10°. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.