location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus Combination wall-mounted housing 254 mm (10") and 482.6 (19") mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combination wall-mounted housing 254 mm (10") and 482.6 (19") mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-1019 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032462811
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2024 15:35:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus Combination wall-mounted housing 254 mm (10") and 482.6 (19") mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lockable safety glass door with 200° door opening angle
  • - 1-point locking on the front door
  • - Circular profile frame mounted on the front inside the enclosure, galvanized
  • - Maximum installation depth: approx. 260 mm to rear panel; approx. 220 mm to rear profile perforation
  • - 1.1 - 1.5 thick sheet steel with a high load-bearing capacity, powder-coated
  • - Pre-punched cable inlets in the roof, floor and rear side
  • - Ventilation slots for active and passive ventilation
  • - Load capacity of the profile rails: 30 kg
Long product name Digitus Combination wall-mounted housing 254 mm (10") and 482.6 (19") mm :
The long product name of Digitus Combination wall-mounted housing 254 mm (10") and 482.6 (19") mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10" and 19" combi wall mounting cabinet 10U horizontal (10"), 5U vertical (19"), grey
More>>>
Short summary description Digitus Combination wall-mounted housing 254 mm (10") and 482.6 (19") mm:
This short summary of the Digitus Combination wall-mounted housing 254 mm (10") and 482.6 (19") mm data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus Combination wall-mounted housing 254 mm (10") and 482.6 (19") mm, Wall mounted rack, 10U, 30 kg, Key lock, Cable management, 10.3 kg

Long summary description Digitus Combination wall-mounted housing 254 mm (10") and 482.6 (19") mm:
This is an auto-generated long summary of Digitus Combination wall-mounted housing 254 mm (10") and 482.6 (19") mm based on the first three specs of the first five spec groups.

Digitus Combination wall-mounted housing 254 mm (10") and 482.6 (19") mm. Type: Wall mounted rack, Rack capacity: 10U, Maximum weight capacity: 30 kg, Key lock, Cable management, International Protection (IP) code: IP20. Weight: 10.3 kg. Product colour: Grey

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 4 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)