APC logo

APC AR106V Caster Kit

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95021
Info modified on:
15 Oct 2024, 18:51:40
Long product name APC AR106V Caster Kit:

AR106V Caster Kit

APC AR106V Caster Kit:

Caster kit for NetShelter WX for floor and mobile applications

Short summary description APC AR106V Caster Kit:

APC AR106V Caster Kit, Castor wheels, Black, REACH, APC AR106V, 71 mm, 91 mm

Long summary description APC AR106V Caster Kit:

APC AR106V Caster Kit. Type: Castor wheels, Product colour: Black, Certification: REACH. Width: 71 mm, Depth: 91 mm, Height: 64 mm. Package width: 152 mm, Package depth: 218 mm, Package height: 86 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.