location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marvel Spider-Man Web Fluid Refill

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel Spider-Man
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Spider-Man Web Fluid Refill
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E0807E27 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993450190
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:22:17
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Marvel Spider-Man Web Fluid Refill
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Includes 1 Web Fluid refill
  • - Blue Spider-Man Web Fluid refill
  • - Refill Super Web Slinger and other Spider-Man Web Fluid-shooting products (each sold separately)
  • - Imagine web-slinging Spider-Man battles
Long product name Marvel Spider-Man Web Fluid Refill :
The long product name of Marvel Spider-Man Web Fluid Refill. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Marvel Spider-Man Web Fluid Refill
More>>>
Marvel Spider-Man Web Fluid Refill:
The official description of Marvel Spider-Man Web Fluid Refill as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lock and reload. With Spider-Man Web Fluid Refill, kids can refuel and get back into blasting action! Compatible with most Spider-Man slingers and web shooters, adding the Spider-Man Web Fluid Refill lets kids continue to imagine what it’s like to be the web-slinger himself, swinging into action and blasting down the bad guys!

Short summary description Marvel Spider-Man Web Fluid Refill:
This short summary of the Marvel Spider-Man Web Fluid Refill data-sheet is auto-generated and uses the product title and the first six key specs.

Marvel Spider-Man Web Fluid Refill, Web fluid refill, 5 yr(s), 1 pc(s), Multicolour

Long summary description Marvel Spider-Man Web Fluid Refill:
This is an auto-generated long summary of Marvel Spider-Man Web Fluid Refill based on the first three specs of the first five spec groups.

Marvel Spider-Man Web Fluid Refill. Type: Web fluid refill, Recommended age (min): 5 yr(s), Recommended age (max): 99 yr(s). Quantity per pack: 1 pc(s). Product colour: Multicolour

Spider-Man
Spider-Man

Superhuman strength, agility, endurance, ability to stick to and climb walls and other surfaces, uses self-designed web-shooters allowing him to fire and swing from sticky webs, special "Spider-Sense" warns of incoming danger, genius intellect specializing in chemistry and invention.

Spider-Man
Spider-Man

The bite from a radioactive spider granted Peter Parker amazing arachnid-like powers. After losing his beloved Uncle Ben to a burglar, grief- stricken Peter vowed to use his incredible abilities to protect his city as the Amazing Spider-Man. Peter’s trials taught him an invaluable lesson: with great power, there must also come great responsibility.

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

The story is currently unavailable. Please, contact us.
Features
Product colour *
Multicolour
Material
Plastic
Suggested gender *
Boy
Recommended age (min) *
5 yr(s)
Recommended age (max)
99 yr(s)
License
Marvel
Franchise
Spider-Man
Character
Spider-Man
Type *
Web fluid refill
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
No
Other features
Year
2018
Weight & dimensions
Weight
180 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
48 mm
Package depth
48 mm
Package height
161 mm
Package weight
217 g
Package volume
440000 cm³
Package type
Box
Logistics data
Master (outer) case width
152 mm
Master (outer) case length
203 mm
Master (outer) case height
171 mm
Master (outer) case gross weight
2.6 kg
Master (outer) case net weight
2.16 kg
Master (outer) case volume
5000 cm³
Products per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
5010993450206