location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Keyboard and Mouse 200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Keyboard and Mouse 200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9DF28AA show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 652921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 02:19:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion Keyboard and Mouse 200
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy using updated shortcuts at your fingertips for a more productive workflow, including: Task View, File Manager, Office Hotkeys, and Media Controls.
  • - Experience the chiclet keyboard designed for fast, comfortable, and accurate typing and the built-in palm rest for added comfort.
  • - Simple is beautiful; enjoy using a clean, compact keyboard paired with an elegant, glossy mouse.
  • - Rest easy with an HP standard two-year limited warranty.[1]
Warranty: Two-year limited warranty.
Long product name HP Pavilion Keyboard and Mouse 200 :
The long product name of HP Pavilion Keyboard and Mouse 200. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion Keyboard and Mouse 200
More>>>
HP Pavilion Keyboard and Mouse 200:
The official description of HP Pavilion Keyboard and Mouse 200 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A combo delivering consistent, convenient control
Experience the most dependable mouse and keyboard combination you’ve ever seen. Now you can enjoy 12 updated media key shortcuts for a productive workflow.

Short summary description HP Pavilion Keyboard and Mouse 200:
This short summary of the HP Pavilion Keyboard and Mouse 200 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Keyboard and Mouse 200, Full-size (100%), Wired, USB, Black, Mouse included

Long summary description HP Pavilion Keyboard and Mouse 200:
This is an auto-generated long summary of HP Pavilion Keyboard and Mouse 200 based on the first three specs of the first five spec groups.

HP Pavilion Keyboard and Mouse 200. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Recommended usage: Universal. Product colour: Black. Mouse included

Simple shortcuts for better work

Enjoy using updated shortcuts at your fingertips for a more productive workflow, including: Task View, File Manager, Office Hotkeys, and Media Controls.

Type in total comfort

Experience the chiclet keyboard designed for fast, comfortable, and accurate typing and the built-in palm rest for added comfort.

Compact, clean design

Simple is beautiful; enjoy using a clean, compact keyboard paired with an elegant, glossy mouse.

Agile and accurate

Offering up to 1600dpi, this wired mouse is as agile as you are and highly efficient.

Indicators for your keys

3 LED green light indicators for your most important keys, caps lock, num locks, and scroll keys.

Connectivity made easy

Enjoy a dependable, easy USB connection to your PC.

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Pointing device *
Mouse buttons
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Power
Power source type *
USB
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Scroll
Yes
Scroll type
Wheel
System requirements
Windows operating systems supported
Windows 10, Windows 8
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 194721396556; (ABU) 194721396365
HP GTIN (EAN/UPC)
194721396556, 194721396365
Weight & dimensions
Keyboard dimensions (WxDxH)
465 x 174.4 x 23.5 mm
Keyboard weight
500 g
Mouse dimensions (WxDxH)
115 x 69 x 38 mm
Mouse weight
90 g
Weight
500 g
Packaging data
Package width
551 mm
Package depth
188 mm
Package height
43 mm
Package weight
790 g
Packaging content
Number of products included *
2 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 3 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)