location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 53362 inflatable bouncer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53362
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53362
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138975277
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2022 11:51:39
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 53362 inflatable bouncer:
This short summary of the Bestway 53362 inflatable bouncer data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 53362, PVC, Polyester, Multicolour, 54 kg

Long summary description Bestway 53362 inflatable bouncer:
This is an auto-generated long summary of Bestway 53362 inflatable bouncer based on the first three specs of the first five spec groups.

Bestway 53362. Maximum number of children: 5, Mesh walls, Material: PVC, Polyester, Product colour: Multicolour. Weight: 54 kg

Features
Maximum user weight
54 kg
Maximum number of children
5
Product colour *
Multicolour
Material *
PVC, Polyester
Suitable for outdoor use
Yes
Water slide included
Yes
Shoe compartment
Yes
Mesh walls
Yes
Water cannon included
Yes
Intrastat code
95030095
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Width *
3650 mm
Depth *
320 mm
Height *
270 mm
Weight & dimensions
Weight
54 kg
Packaging data
Blower fan included *
Yes
Repair kit included
Yes
Bucket included
Yes
Package width
740 mm
Package depth
450 mm
Package height
450 mm
Package weight
26.9 kg
Package weight
26.88 kg
Quantity per pack
1 pc(s)
Package type
Box
Logistics data
Minimum order quantity
6 pc(s)
Package volume
149000 cm³
Products per pallet
1 pc(s)