Gre logo

Gre 00046R0100 pool part/accessory

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14941
Info modified on:
14 May 2020, 09:51:49
Short summary description Gre 00046R0100 pool part/accessory:

Gre 00046R0100, Black, Plastic, Round, 6 cm, 3.5 cm, 100 g

Long summary description Gre 00046R0100 pool part/accessory:

Gre 00046R0100. Product colour: Black, Material: Plastic, Shape: Round. Diameter: 6 cm, Inner diameter: 3.5 cm, Weight: 100 g. Package type: Loose package, Package width: 60 mm, Package depth: 60 mm. Minimum order quantity: 1 pc(s), Products per pallet: 15407 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.