Gre logo

Gre KIT12TRL106P screw/bolt Screw kit

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20715
Info modified on:
18 Jun 2021, 17:06:57
Short summary description Gre KIT12TRL106P screw/bolt Screw kit:

Gre KIT12TRL106P, Screw kit, Metal, Metal, Silver, 1 pc(s), 350 g

Long summary description Gre KIT12TRL106P screw/bolt Screw kit:

Gre KIT12TRL106P. Type: Screw kit, Material: Metal, Suitable for materials: Metal. Weight: 350 g, Package width: 50 mm, Package length: 5 cm. Products per pallet: 6240 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.